IRA-90 is a 90W AC to DC 4-pin mini-DIN industrial power adaptor compatible with PoE switch, that can operate between temperatures -30°C to 70°C (-22°F-158°F). The cable is 120 cm long from the power adaptor to the connector. It is a class I power adaptor that brings protection from short circuits, overload, over-voltage, and over-temperature protection. This power adapter is compliant with EISA 2007/DoE, NR Can, AU/NZ MEPS, EU ErP, and CoC Version 5. It has the highest level of energy efficiency (level VI) highest level of efficiency to specific minimum active average efficiency, and no-load power levels.
| Volktek Corporation | |
|---|---|
| Product Category | Power Supplies |
| Product Number | IRA-90 |
| Product Name | Industrial Power Adaptor |
| Operating Temperature | -30 to 70 C (-22 to 158 F) |
| DC Output Voltage | 48.0 volts |
| DC Output Current | 1.87 amps |