SynQor, Inc. BusQor™ SQ60120QPA28

Description
The BusQor® SQ60120QPA28 bus converter is a next-generation, board-mountable, isolated, fixed switch-ing frequency dc-dc converter that uses synchronous rec-tification to achieve extremely high conversion efficiency. The power dissipated by the converter is so low that a heatsink is not required, which saves cost, weight, height, and application effort. The SQ BusQor series provides an isolated step down voltage from 48 V to a semi-regulated 12 V intermediate bus. BusQor converters are ideal for customers who need multiple outputs and wish to build or buy point of load converters to work with a 12 V rail. RoHS Compliant (see last page).
Datasheet
Description
The BusQor® SQ60120QPA28 bus converter is a next-generation, board-mountable, isolated, fixed switch-ing frequency dc-dc converter that uses synchronous rec-tification to achieve extremely high conversion efficiency. The power dissipated by the converter is so low that a heatsink is not required, which saves cost, weight, height, and application effort. The SQ BusQor series provides an isolated step down voltage from 48 V to a semi-regulated 12 V intermediate bus. BusQor converters are ideal for customers who need multiple outputs and wish to build or buy point of load converters to work with a 12 V rail. RoHS Compliant (see last page).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BusQor™ - SQ60120QPA28 - SynQor, Inc.
Boxborough, MA, USA
BusQor™
SQ60120QPA28
BusQor™ SQ60120QPA28
The BusQor® SQ60120QPA28 bus converter is a next-generation, board-mountable, isolated, fixed switch-ing frequency dc-dc converter that uses synchronous rec-tification to achieve extremely high conversion efficiency. The power dissipated by the converter is so low that a heatsink is not required, which saves cost, weight, height, and application effort. The SQ BusQor series provides an isolated step down voltage from 48 V to a semi-regulated 12 V intermediate bus. BusQor converters are ideal for customers who need multiple outputs and wish to build or buy point of load converters to work with a 12 V rail. RoHS Compliant (see last page).

The BusQor® SQ60120QPA28 bus converter is a next-generation, board-mountable, isolated, fixed switch-ing frequency dc-dc converter that uses synchronous rec-tification to achieve extremely high conversion efficiency. The power dissipated by the converter is so low that a heatsink is not required, which saves cost, weight, height, and application effort. The SQ BusQor series provides an isolated step down voltage from 48 V to a semi-regulated 12 V intermediate bus. BusQor converters are ideal for customers who need multiple outputs and wish to build or buy point of load converters to work with a 12 V rail. RoHS Compliant (see last page).

Supplier's Site Datasheet

Technical Specifications

  SynQor, Inc.
Product Category Power Supplies
Product Number SQ60120QPA28
Product Name BusQor™
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount; Circuit Board Assembly; Open Frame
Applications High Current, Instrumentation, Telecommunications, Datacom, Industrial
Features Temperature Compensated
Unlock Full Specs
to access all available technical data

Similar Products

LFS150A Series Low Noise AC/DC Supply (10-13mV@150W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
Ac/dc Converter, 55.44W, 24V, 2.1A; Power Supply Approvals Advantech - 30M2201 - Newark, An Avnet Company
Specs
Type DC Power Supply; AC/DC Converter
Regulatory Compliance RoHS Compliant
DC Output Voltage 24.0 volts
View Details
Type 78.1B - Switch mode power supply - 781B12302403 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details