The PowerQor series converter uses a two-stage power cir-cuit topology. The first stage is a buck-converter that keepsthe output voltage constant over variations in line, load, andtemperature. The second stage uses a transformer to providethe functions of input/output isolation and voltage step-down to achieve the low output voltage required.
| SynQor, Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | PQ60015EGL20 |
| Product Name | PowerQor® Giga |
| Type | DC-DC Converter |
| Technology | Switching Power Supply |
| Form Factor | Board Mount; Circuit Board Assembly; Open Frame |
| Applications | High Current, Instrumentation, Telecommunications, Datacom, Industrial |
| Features | Temperature Compensated; Baseplate Option |