Power Solutions Datasheets for Power Supplies

Power supplies are electrical devices that deliver electric power to one or several loads. They generate the output power by converting an input signal into an output signal.
Power Supplies: Learn more

Page: 1 2
Product Name Notes
CE, EMI/EMS approvals, ultra compact size, 2 year warranty
CE, UL approvals, 3000 VAC input to output isolation, 2 year warranty
CE, UL approvals, 5700 VDC input to output isolation, 2 year warranty
CE, UL, approvals, Power Factor Correction, 2 year warranty
FCC, UL/c-UL approvals, IEC-320-C14 inlet, mounting tab/desktop option
Single output, 3000 VAC input to output isolation, 2 year warranty
Single to quad output, Class 1 insulation, 2 year warranty

<< Prev