Series 2290 High Voltage Power Supplies are ideal for high voltage device and material testing, as well as high energy physics experiments. Choose the Model 2290-5 Power Supply for voltage outputs up to 5000V or the Model 2290-10 Power Supply for up to 10,000V. These supplies measure both output voltage with 1V resolution and output current with 1μA resolution. In addition to the voltage and current output displays, a third display shows one of four settings: output voltage, voltage limit, current limit, or current trip.
| EA Elektro-Automatik Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 2290-5 |
| Product Name | Keithley 2290 Series |
| Type | DC Power Supply |