JENOPTIK Optical Systems, Inc. Datasheets for Video Cameras
Video cameras record live-action scenes that are available for viewing via a stored or transmitted video feed. This allows the user to create a permanent and detailed chronicle of events. Video cameras record dozens of pictures (or frames) a second that when viewed in succession, clearly distinguish the translation of an object or person over time.
Video Cameras: Learn more
| Product Name | Notes |
|---|---|
| ProgRes® SpeedXT core 3 and SpeedXT core 5 are the first to feature Jenoptik’s innovative SpeedXT core technology providing very fast live speed rates of 17 fps / 13 fps... | |
| Ease of operation, high resolution and excellent colorreproduction are the distinguishing features of the camerasof the ProgRes® CCD Routine range.With up to 7 mega pixels resolution, these cameras are idealtools... | |
| Fast live image Designed to provide highest versatility and cost-effectiveness,t he cameras of the ProgRes® CMOS range allow forquick and precise setting of specimen and microscope, andhence provide comfortable operation. | |
| The high sensitivity of the color and monochrome ProgRes® CCDResearch cameras warrants brilliant images, especially whenworking with low-light specimens. Expeditious and smooth operationis provided by sensitive CCD sensors with high... |