JENOPTIK Optical Systems, Inc. CMOS Camera CT1

Description
Fast live image Designed to provide highest versatility and cost-effectiveness,t he cameras of the ProgRes® CMOS range allow forquick and precise setting of specimen and microscope, andhence provide comfortable operation. Fast live images meetthe requirements of professionals, and the outstandingCMOS technology makes these ProgRes® cameras the firstchoice imaging solution for usage in education institutesand training labs. High speed and high resolution The new generation of ProgRes® CMOS based USB 2.0 andFireWire cameras offers rapid image refresh rates of up to90fps@VGA. Resolutions from 1 up to 5 mega pixels allowfor optimal performance in low as well as high magnifications.Due to the large pixel size of 5.2 µm² the ProgRes® CT1delivers high frame rates of 30 fps in full resolution andoffers high sensitivity for best image quality. Benefits High frame rates Good color reproduction Free ProgRes® capture software for easy operation Fit to any PC and microscope Safe investment Excellent price-performance ratio Fields of Application Image analysis, documentation and archiving in micro- and macroscopyin the fields of: Material science, geology & mineralogy Life science, diagnostics Quality control Education and teaching
Description
Fast live image Designed to provide highest versatility and cost-effectiveness,t he cameras of the ProgRes® CMOS range allow forquick and precise setting of specimen and microscope, andhence provide comfortable operation. Fast live images meetthe requirements of professionals, and the outstandingCMOS technology makes these ProgRes® cameras the firstchoice imaging solution for usage in education institutesand training labs. High speed and high resolution The new generation of ProgRes® CMOS based USB 2.0 andFireWire cameras offers rapid image refresh rates of up to90fps@VGA. Resolutions from 1 up to 5 mega pixels allowfor optimal performance in low as well as high magnifications.Due to the large pixel size of 5.2 µm² the ProgRes® CT1delivers high frame rates of 30 fps in full resolution andoffers high sensitivity for best image quality. Benefits High frame rates Good color reproduction Free ProgRes® capture software for easy operation Fit to any PC and microscope Safe investment Excellent price-performance ratio Fields of Application Image analysis, documentation and archiving in micro- and macroscopyin the fields of: Material science, geology & mineralogy Life science, diagnostics Quality control Education and teaching

Suppliers

Company
Product
Description
Supplier Links
CMOS Camera - CT1 - JENOPTIK Optical Systems, Inc.
Jupiter, FL, USA
CMOS Camera
CT1
CMOS Camera CT1
Fast live image Designed to provide highest versatility and cost-effectiveness,t he cameras of the ProgRes® CMOS range allow forquick and precise setting of specimen and microscope, andhence provide comfortable operation. Fast live images meetthe requirements of professionals, and the outstandingCMOS technology makes these ProgRes® cameras the firstchoice imaging solution for usage in education institutesand training labs. High speed and high resolution The new generation of ProgRes® CMOS based USB 2.0 andFireWire cameras offers rapid image refresh rates of up to90fps@VGA. Resolutions from 1 up to 5 mega pixels allowfor optimal performance in low as well as high magnifications.Due to the large pixel size of 5.2 µm² the ProgRes® CT1delivers high frame rates of 30 fps in full resolution andoffers high sensitivity for best image quality. Benefits High frame rates Good color reproduction Free ProgRes® capture software for easy operation Fit to any PC and microscope Safe investment Excellent price-performance ratio Fields of Application Image analysis, documentation and archiving in micro- and macroscopyin the fields of: Material science, geology & mineralogy Life science, diagnostics Quality control Education and teaching

Fast live image

Designed to provide highest versatility and cost-effectiveness,the cameras of the ProgRes® CMOS range allow forquick and precise setting of specimen and microscope, andhence provide comfortable operation. Fast live images meetthe requirements of professionals, and the outstandingCMOS technology makes these ProgRes® cameras the firstchoice imaging solution for usage in education institutesand training labs.

High speed and high resolution

The new generation of ProgRes® CMOS based USB 2.0 andFireWire cameras offers rapid image refresh rates of up to90fps@VGA. Resolutions from 1 up to 5 mega pixels allowfor optimal performance in low as well as high magnifications.Due to the large pixel size of 5.2 µm² the ProgRes® CT1delivers high frame rates of 30 fps in full resolution andoffers high sensitivity for best image quality.

Benefits

  • High frame rates
  • Good color reproduction
  • Free ProgRes® capture software for easy operation
  • Fit to any PC and microscope
  • Safe investment
  • Excellent price-performance ratio

Fields of Application

Image analysis, documentation and archiving in micro- and macroscopyin the fields of:

  • Material science, geology & mineralogy
  • Life science, diagnostics
  • Quality control
  • Education and teaching
Supplier's Site

Technical Specifications

  JENOPTIK Optical Systems, Inc.
Product Category Video Cameras
Product Number CT1
Product Name CMOS Camera
Camera Function Video
Monochrome / Color Monochrome (optional feature); Color (optional feature)
Imaging Technology CMOS Camera; Digital Camera
Specialty Camera Type High Speed Camera
Application / Industry Scientific / Research
Unlock Full Specs
to access all available technical data