JENOPTIK Optical Systems, Inc. Datasheets for Camera Lenses and Video Lenses
Camera lenses and video lenses attach to video cameras for use in machine vision, quality monitoring, security, and remote monitoring for industrial and commercial operations. This search form does not cover consumer video camera lenses.
Camera Lenses and Video Lenses: Learn more
| Product Name | Notes |
|---|---|
| JENOPTIK's CoastalOpt® 105mm UV-VIS SLR Lens is a alternate to the Nikon 105/4.5 UV Nikkor lens. The lens has color corrected performance in the range from 250nm - 650nm. Crisp... | |
| Price: $4,495 Focal Length: 4.88 mm Lens Construction: 6 groups / 10 elements Maximum Aperture: f/5.2 Angle of View: 185 degrees Image Diameter: 14.9 mm f-Theta Distortion: <6% Mount: F/Mount... | |
| The CoastalOpt® Hyperspectral was designed to operate over the full sensitivity range of Indigo Systems newly introduced VisGaAs sensor and will allow single capture images consisting of visible and NIR... | |
| This 10-element optical design produces sharp, high contrast images to the edge of the field. Focal Length: 2.16 mm Iris Range: F/3.3 - F/16 Field Of View: 185 Degrees Image... | |
| This spherical fish-eye lens captures a 185-degree field of view in a 22 mm diameter circular image. The lens has very low f-Theta distortion and is used for full sky... | |
| UV-VIS-IR Lens High performance lens for Forensics, Law Enforcement, Science, and Fine Art. Superb focus correction from UV thru IR (310 nm - 1100 nm). Perfect lens for use with... |