JENOPTIK Optical Systems, Inc. Datasheets for Thermal Imagers
Thermal imagers detect heat patterns in the infrared wavelength (1 micron to 100 micron) spectrum.
Thermal Imagers: Learn more
| Product Name | Notes |
|---|---|
| High resolution spectral selective temperature measurement in MWIR With a bandwidth of 2 - 5 microns the new VarioTHERM® InSb camera covers a wide spectral range ideally suited for spectral... | |
| Measurement and monitoring of temperature distributions Infrared Thermographic Camera Modules from Jenoptik are designed for exact and non-contact measurement or automated monitoring of two-dimansional temperature distributions, especially in environments that... | |
| The VarioCAM® high resolution inspect 384 model features and uncooled microbolometer detector and captures highly detailled thermographs with resolutions of up to 384 x 288 Pixel. Included is an color... | |
| The VarioCAM® high resolution inspect 768 (RE) model features and uncooled microbolometer detector and captures highly detailled thermographs with resolutions of up to 768 x 576 Pixel. Included is an... | |
| The VarioCAM® high resolution research 1.2 Mega (RE) model features and uncooled microbolometer detector and captures highly detailled thermographs with resolutions of up to 1280 x 960 Pixel. Included is... | |
| The VarioCAM® high resolution research 640 model features and uncooled microbolometer detector and captures highly detailled thermographs with resolutions of up to 640 x 480 Pixel. Included is an color... | |
| VarioCAM® high resolution thermographic cameras deliver thermal images of high precision suited for demanding applications in industrial R&D and other fields. Excellent thermal and spatial resolution, ease of operation versatile... | |
| Whether visualizing or measuring heat distribution charts, the new uncooled OEM IR camera module IR-TCM 384 outputs stunning infrared images of 384 × 288 pixel resolution with a sharpness and... | |
| Whether visualizing or measuring heat distribution charts, the new uncooled OEM IR camera module IR-TCM 640 outputs infrared images of 640 × 480 pixel resolution with a sharpness and distinctness... |