JENOPTIK Optical Systems, Inc. CCD Routine Camera C5

Description
Ease of operation, high resolution and excellent colorreproduction are the distinguishing features of the camerasof the ProgRes® CCD Routine range.With up to 7 mega pixels resolution, these cameras are idealtools for high-quality image documentation and elementaryimage analysis. To facilitate precise focusing and positioningof specimens, a fast live image up to a rate of 50 fps isavailable in high resolution. High resolution in motion The ProgRes® C7 combines a 7 mega pixels CCD sensorwith a mechanical shutter, presented as the first offer of amicroscope camera that requires but a single shot to deliverthis high resolution with superior image quality, including ofobjects in motion.ProgRes® CCD Routine cameras produce excellent digital imagesof finest color gradings for sophisticated applications.Each camera model can work in all contrast methodsin light microscopy. ProgRes® C3 and ProgRes® C5 areoptionally available with cooling. Benefits Perfect color reproduction Excellent image quality High resolution & fast live image Free ProgRes® capture software for easy operation Fit to any PC and microscope Safe investment Excellent price-performance ratio Fields of Application Image analysis, documentation and archiving in micro- and macroscopy in the fields of: Material science, geology & mineralogy Life science, diagnostics Quality control Pathology & cell biology Forensics
Description
Ease of operation, high resolution and excellent colorreproduction are the distinguishing features of the camerasof the ProgRes® CCD Routine range.With up to 7 mega pixels resolution, these cameras are idealtools for high-quality image documentation and elementaryimage analysis. To facilitate precise focusing and positioningof specimens, a fast live image up to a rate of 50 fps isavailable in high resolution. High resolution in motion The ProgRes® C7 combines a 7 mega pixels CCD sensorwith a mechanical shutter, presented as the first offer of amicroscope camera that requires but a single shot to deliverthis high resolution with superior image quality, including ofobjects in motion.ProgRes® CCD Routine cameras produce excellent digital imagesof finest color gradings for sophisticated applications.Each camera model can work in all contrast methodsin light microscopy. ProgRes® C3 and ProgRes® C5 areoptionally available with cooling. Benefits Perfect color reproduction Excellent image quality High resolution & fast live image Free ProgRes® capture software for easy operation Fit to any PC and microscope Safe investment Excellent price-performance ratio Fields of Application Image analysis, documentation and archiving in micro- and macroscopy in the fields of: Material science, geology & mineralogy Life science, diagnostics Quality control Pathology & cell biology Forensics

Suppliers

Company
Product
Description
Supplier Links
CCD Routine Camera - C5 - JENOPTIK Optical Systems, Inc.
Jupiter, FL, USA
CCD Routine Camera
C5
CCD Routine Camera C5
Ease of operation, high resolution and excellent colorreproduction are the distinguishing features of the camerasof the ProgRes® CCD Routine range.With up to 7 mega pixels resolution, these cameras are idealtools for high-quality image documentation and elementaryimage analysis. To facilitate precise focusing and positioningof specimens, a fast live image up to a rate of 50 fps isavailable in high resolution. High resolution in motion The ProgRes® C7 combines a 7 mega pixels CCD sensorwith a mechanical shutter, presented as the first offer of amicroscope camera that requires but a single shot to deliverthis high resolution with superior image quality, including ofobjects in motion.ProgRes® CCD Routine cameras produce excellent digital imagesof finest color gradings for sophisticated applications.Each camera model can work in all contrast methodsin light microscopy. ProgRes® C3 and ProgRes® C5 areoptionally available with cooling. Benefits Perfect color reproduction Excellent image quality High resolution & fast live image Free ProgRes® capture software for easy operation Fit to any PC and microscope Safe investment Excellent price-performance ratio Fields of Application Image analysis, documentation and archiving in micro- and macroscopy in the fields of: Material science, geology & mineralogy Life science, diagnostics Quality control Pathology & cell biology Forensics

Ease of operation, high resolution and excellent colorreproduction are the distinguishing features of the camerasof the ProgRes® CCD Routine range.With up to 7 mega pixels resolution, these cameras are idealtools for high-quality image documentation and elementaryimage analysis. To facilitate precise focusing and positioningof specimens, a fast live image up to a rate of 50 fps isavailable in high resolution.

High resolution in motion

The ProgRes® C7 combines a 7 mega pixels CCD sensorwith a mechanical shutter, presented as the first offer of amicroscope camera that requires but a single shot to deliverthis high resolution with superior image quality, including ofobjects in motion.ProgRes® CCD Routine cameras produce excellent digital imagesof finest color gradings for sophisticated applications.Each camera model can work in all contrast methodsin light microscopy. ProgRes® C3 and ProgRes® C5 areoptionally available with cooling.

Benefits

  • Perfect color reproduction
  • Excellent image quality
  • High resolution & fast live image
  • Free ProgRes® capture software for easy operation
  • Fit to any PC and microscope
  • Safe investment
  • Excellent price-performance ratio

Fields of Application

Image analysis, documentation and archiving in micro- and macroscopy in the fields of:

  • Material science, geology & mineralogy
  • Life science, diagnostics
  • Quality control
  • Pathology & cell biology
  • Forensics
Supplier's Site

Technical Specifications

  JENOPTIK Optical Systems, Inc.
Product Category Video Cameras
Product Number C5
Product Name CCD Routine Camera
Camera Function Video
Monochrome / Color Color
Imaging Technology CCD Camera; Digital Camera
Application / Industry Scientific / Research
Format / Output IEEE 1394 (FireWire)
Unlock Full Specs
to access all available technical data

Similar Products

SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details
Articulating Inspection Camera - PCE-VE 355N3 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details
Inspection Cameras - 2516984 - RS Components, Ltd.
Specs
Camera Function Video
View Details
High Speed Motion Monitor System - IRIS MX - RDI Technologies Inc.
Specs
Camera Function Video
Imaging Technology Digital Camera
Specialty Camera Type High Speed Camera
View Details