JENOPTIK Optical Systems, Inc. CCD Research Camera C14plus

Description
The high sensitivity of the color and monochrome ProgRes® CCDResearch cameras warrants brilliant images, especially whenworking with low-light specimens. Expeditious and smooth operationis provided by sensitive CCD sensors with high frame ratesand a broad dynamic range. Especially the cooled camera modelsare adapted to handle mainly low-noise long-time exposures. ProgRes® CS / MS for highest sensitivity Due to the very large pixel size of 8.3 µm these USB 2.0cameras are especially suitable for most sensitive applications, where also a very fast live image is required. Even moving object scan be recorded and fast processes can be followed up. ProgRes® C14plus for true colors For detailed image analysis and informative image documentation, the Microscanning technology provided in thescanning ProgRes® CCD Research cameras allows for capturing overview images and details in high-resolution of up to12.5 mega pixels. The ProgRes® C14plus offers genuine color reproduction in proper detail with up to 12.5 mega pixels. Its patented Color-Co-Site-Sampli ng records the color information exactly in three color channels for an absolutely real colorimage. Benefits High frame rates Perfect color reproduction Highest image resolution High sensitivity and low noise Fit to any PC and microscope Free ProgRes® capture software for easy operation Safe investment Excellent price-performance ratio Fields of Application Image analysis, documentation and archiving in micro- and macroscopyin the fields of: Fluorescence microscopy Phase contrast microscopy Macroscopy Material science, geology & mineralogy Life science, diagnostics Quality control Pathology & cell biology Forensics
Description
The high sensitivity of the color and monochrome ProgRes® CCDResearch cameras warrants brilliant images, especially whenworking with low-light specimens. Expeditious and smooth operationis provided by sensitive CCD sensors with high frame ratesand a broad dynamic range. Especially the cooled camera modelsare adapted to handle mainly low-noise long-time exposures. ProgRes® CS / MS for highest sensitivity Due to the very large pixel size of 8.3 µm these USB 2.0cameras are especially suitable for most sensitive applications, where also a very fast live image is required. Even moving object scan be recorded and fast processes can be followed up. ProgRes® C14plus for true colors For detailed image analysis and informative image documentation, the Microscanning technology provided in thescanning ProgRes® CCD Research cameras allows for capturing overview images and details in high-resolution of up to12.5 mega pixels. The ProgRes® C14plus offers genuine color reproduction in proper detail with up to 12.5 mega pixels. Its patented Color-Co-Site-Sampli ng records the color information exactly in three color channels for an absolutely real colorimage. Benefits High frame rates Perfect color reproduction Highest image resolution High sensitivity and low noise Fit to any PC and microscope Free ProgRes® capture software for easy operation Safe investment Excellent price-performance ratio Fields of Application Image analysis, documentation and archiving in micro- and macroscopyin the fields of: Fluorescence microscopy Phase contrast microscopy Macroscopy Material science, geology & mineralogy Life science, diagnostics Quality control Pathology & cell biology Forensics

Suppliers

Company
Product
Description
Supplier Links
CCD Research Camera - C14plus - JENOPTIK Optical Systems, Inc.
Jupiter, FL, USA
CCD Research Camera
C14plus
CCD Research Camera C14plus
The high sensitivity of the color and monochrome ProgRes® CCDResearch cameras warrants brilliant images, especially whenworking with low-light specimens. Expeditious and smooth operationis provided by sensitive CCD sensors with high frame ratesand a broad dynamic range. Especially the cooled camera modelsare adapted to handle mainly low-noise long-time exposures. ProgRes® CS / MS for highest sensitivity Due to the very large pixel size of 8.3 µm these USB 2.0cameras are especially suitable for most sensitive applications, where also a very fast live image is required. Even moving object scan be recorded and fast processes can be followed up. ProgRes® C14plus for true colors For detailed image analysis and informative image documentation, the Microscanning technology provided in thescanning ProgRes® CCD Research cameras allows for capturing overview images and details in high-resolution of up to12.5 mega pixels. The ProgRes® C14plus offers genuine color reproduction in proper detail with up to 12.5 mega pixels. Its patented Color-Co-Site-Sampli ng records the color information exactly in three color channels for an absolutely real colorimage. Benefits High frame rates Perfect color reproduction Highest image resolution High sensitivity and low noise Fit to any PC and microscope Free ProgRes® capture software for easy operation Safe investment Excellent price-performance ratio Fields of Application Image analysis, documentation and archiving in micro- and macroscopyin the fields of: Fluorescence microscopy Phase contrast microscopy Macroscopy Material science, geology & mineralogy Life science, diagnostics Quality control Pathology & cell biology Forensics

The high sensitivity of the color and monochrome ProgRes® CCDResearch cameras warrants brilliant images, especially whenworking with low-light specimens. Expeditious and smooth operationis provided by sensitive CCD sensors with high frame ratesand a broad dynamic range. Especially the cooled camera modelsare adapted to handle mainly low-noise long-time exposures.

ProgRes® CS / MS for highest sensitivity

Due to the very large pixel size of 8.3 µm these USB 2.0cameras are especially suitable for most sensitive applications, where also a very fast live image is required. Even moving object scan be recorded and fast processes can be followed up.

ProgRes® C14plus for true colors

For detailed image analysis and informative image documentation, the Microscanning technology provided in thescanning ProgRes® CCD Research cameras allows for capturing overview images and details in high-resolution of up to12.5 mega pixels. The ProgRes® C14plus offers genuine color reproduction in proper detail with up to 12.5 mega pixels. Its patented Color-Co-Site-Sampling records the color information exactly in three color channels for an absolutely real colorimage.

Benefits

  • High frame rates
  • Perfect color reproduction
  • Highest image resolution
  • High sensitivity and low noise
  • Fit to any PC and microscope
  • Free ProgRes® capture software for easy operation
  • Safe investment
  • Excellent price-performance ratio

Fields of Application

Image analysis, documentation and archiving in micro- and macroscopyin the fields of:

  • Fluorescence microscopy
  • Phase contrast microscopy
  • Macroscopy
  • Material science, geology & mineralogy
  • Life science, diagnostics
  • Quality control
  • Pathology & cell biology
  • Forensics
Supplier's Site

Technical Specifications

  JENOPTIK Optical Systems, Inc.
Product Category Video Cameras
Product Number C14plus
Product Name CCD Research Camera
Camera Function Video
Monochrome / Color Monochrome (optional feature); Color (optional feature)
Imaging Technology CCD Camera; Digital Camera
Specialty Camera Type High Speed Camera
Application / Industry Scientific / Research
Unlock Full Specs
to access all available technical data

Similar Products

P4 Multispectral RGB+NIR CMOS Camera - P4-CC-02K07N - Teledyne DALSA
Specs
Camera Function Video
Monochrome / Color Monochrome
Imaging Technology CMOS Camera; Digital Camera
View Details
Ultra-Violet USB Inspection Camera - PCE-MM 200UV - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology Digital Camera; UV Camera
View Details
Vibration Monitoring System - IRIS EDGE - RDI Technologies Inc.
Specs
Camera Function Video
Imaging Technology CMOS Camera; Digital Camera
Application / Industry Industrial
View Details
CCTV Cameras - 561752 - RS Components, Ltd.
RS Components, Ltd.
Specs
Camera Function Video
Application / Industry Security / Law Enforcement
Horizontal Resolution 720 lines
View Details