JENOPTIK Optical Systems, Inc. Digital Microscope Camera SpeedXT® Core 3

Description
ProgRes® SpeedXT core 3 and SpeedXT core 5 are the first to feature Jenoptik’s innovative SpeedXT core technology providing very fast live speed rates of 17 fps / 13 fps in full resolution of 3 / 5 mega pixel. Due to the enhancement of the live image speed in combination with the high resolution the user is enabled to facilitate precise focusing and easy positioning of specimens without interlace effect in a more efficient way - a clear advantage in the analysis of moving objects and routine work in laboratories. Exposure times up to 180 s ensure optimum captured images, also under low-light conditions. The maximum possible color depth is 36 bit. Superior color reproduction An excellent color reproduction as well as ease of installation & operation are other distinguishing features of the cameras. The software can be easily and quickly installed, enabling users to immediately capture brilliant images in excellent, acknowledged Jenoptik quality providing finest color gradings for sophisticated applications. Benefits SpeedXT core - outstanding CCD live image speed for easy focussing Excellent image quality and high resolution Perfect color reproduction ProgRes® Capture software for easy operation included Easy and fast installation Excellent price-performance ratio Reach your goal faster with >SpeedXT core - technology – faster installation, faster focussing, faster capture – in proven Jenoptik CCD quality!
Description
ProgRes® SpeedXT core 3 and SpeedXT core 5 are the first to feature Jenoptik’s innovative SpeedXT core technology providing very fast live speed rates of 17 fps / 13 fps in full resolution of 3 / 5 mega pixel. Due to the enhancement of the live image speed in combination with the high resolution the user is enabled to facilitate precise focusing and easy positioning of specimens without interlace effect in a more efficient way - a clear advantage in the analysis of moving objects and routine work in laboratories. Exposure times up to 180 s ensure optimum captured images, also under low-light conditions. The maximum possible color depth is 36 bit. Superior color reproduction An excellent color reproduction as well as ease of installation & operation are other distinguishing features of the cameras. The software can be easily and quickly installed, enabling users to immediately capture brilliant images in excellent, acknowledged Jenoptik quality providing finest color gradings for sophisticated applications. Benefits SpeedXT core - outstanding CCD live image speed for easy focussing Excellent image quality and high resolution Perfect color reproduction ProgRes® Capture software for easy operation included Easy and fast installation Excellent price-performance ratio Reach your goal faster with >SpeedXT core - technology – faster installation, faster focussing, faster capture – in proven Jenoptik CCD quality!

Suppliers

Company
Product
Description
Supplier Links
Digital Microscope Camera - SpeedXT® Core 3 - JENOPTIK Optical Systems, Inc.
Jupiter, FL, USA
Digital Microscope Camera
SpeedXT® Core 3
Digital Microscope Camera SpeedXT® Core 3
ProgRes® SpeedXT core 3 and SpeedXT core 5 are the first to feature Jenoptik’s innovative SpeedXT core technology providing very fast live speed rates of 17 fps / 13 fps in full resolution of 3 / 5 mega pixel. Due to the enhancement of the live image speed in combination with the high resolution the user is enabled to facilitate precise focusing and easy positioning of specimens without interlace effect in a more efficient way - a clear advantage in the analysis of moving objects and routine work in laboratories. Exposure times up to 180 s ensure optimum captured images, also under low-light conditions. The maximum possible color depth is 36 bit. Superior color reproduction An excellent color reproduction as well as ease of installation & operation are other distinguishing features of the cameras. The software can be easily and quickly installed, enabling users to immediately capture brilliant images in excellent, acknowledged Jenoptik quality providing finest color gradings for sophisticated applications. Benefits SpeedXT core - outstanding CCD live image speed for easy focussing Excellent image quality and high resolution Perfect color reproduction ProgRes® Capture software for easy operation included Easy and fast installation Excellent price-performance ratio Reach your goal faster with >SpeedXT core - technology – faster installation, faster focussing, faster capture – in proven Jenoptik CCD quality!

ProgRes® SpeedXT core 3 and SpeedXT core 5 are the first to feature Jenoptik’s innovative SpeedXT core technology providing very fast live speed rates of 17 fps / 13 fps in full resolution of 3 / 5 mega pixel. Due to the enhancement of the live image speed in combination with the high resolution the user is enabled to facilitate precise focusing and easy positioning of specimens without interlace effect in a more efficient way - a clear advantage in the analysis of moving objects and routine work in laboratories.

Exposure times up to 180 s ensure optimum captured images, also under low-light conditions. The maximum possible color depth is 36 bit.

Superior color reproduction

An excellent color reproduction as well as ease of installation & operation are other distinguishing features of the cameras. The software can be easily and quickly installed, enabling users to immediately capture brilliant images in excellent, acknowledged Jenoptik quality providing finest color gradings for sophisticated applications.

Benefits

  • SpeedXT core - outstanding CCD live image speed for easy focussing
  • Excellent image quality and high resolution
  • Perfect color reproduction
  • ProgRes® Capture software for easy operation included
  • Easy and fast installation
  • Excellent price-performance ratio

Reach your goal faster with >SpeedXT core - technology – faster installation, faster focussing, faster capture – in proven Jenoptik CCD quality!

Supplier's Site

Technical Specifications

  JENOPTIK Optical Systems, Inc.
Product Category Video Cameras
Product Number SpeedXT® Core 3
Product Name Digital Microscope Camera
Camera Function Video
Monochrome / Color Color
Imaging Technology CCD Camera; Digital Camera
Specialty Camera Type Low Light Camera
Application / Industry Scientific / Research
Unlock Full Specs
to access all available technical data

Similar Products

Charge-domain CMOS TDI Line Scan Camera - Linea HS 16k - Teledyne DALSA
Specs
Camera Function Video
Monochrome / Color Monochrome
Imaging Technology CMOS Camera; Digital Camera
View Details
Video-Based Asset Condition Monitoring System - IRIS CM - RDI Technologies Inc.
Specs
Camera Function Video
Imaging Technology CMOS Camera; Digital Camera
Application / Industry Industrial
View Details
CCTV Cameras - 633211 - RS Components, Ltd.
RS Components, Ltd.
Specs
Camera Function Video
Application / Industry Security / Law Enforcement
Horizontal Resolution 1920 lines
View Details
SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details