Unique Welding & Fabricating (UWF) Datasheets for Hose Reels
Hose reels are used to wind, unwind, and store lengths of hose that are designed to transport gases and liquids for industrial applications.
Hose Reels: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| (3" or 4" FLUID PATH) For 2" to 4" I.D. Hose Outlet: 2" to 4" standard male / female NPT gooseneck threads. Other sizes and / or threads are easily... | |
| 1/2", 3/4" or 1" Fluid Path For 1/4" through 1'' I.D. HOSE Inlet: 1/2" up to 1" Female/Male NPT 90º Swivel Joint. Gooseneck: 1/2" up to 1" Female/Male NPT. Rear... |
| << Prev |