Unique Welding & Fabricating (UWF) Datasheets for Reels

Reels are devices around which lengthy, continuous items such as cable, wires, paper, etc. are wrapped for transportation or storage.
Reels: Learn more

Page: 1 2
Product Name Notes
(3" or 4" FLUID PATH) For 2" to 4" I.D. Hose Outlet: 2" to 4" standard male / female NPT gooseneck threads. Other sizes and / or threads are easily...
Petroleum Service-Single Wrap Series R2100 1 1/2", 2" or 3" Fluid path for 1" through 3" I.D. Hose Rewind: Choose UNIQUE chain and sprocket drive powered by A.C or D.C...
For 1 1/2" Through 2" I. D. Hose Outlet: 1 1/2" or 2" standard male / female NPT gooseneck threads. Other sizes and / or threads are easily accommodated, per...
For 1 1/4" to 2" I.D. Hose (INVERTED STYLE) Outlet: 1 1/4" to 2" standard male / female NPT gooseneck threads. Other sizes and / or threads are easily accommodated,...
For 1" to 1 1/2" I.D. Hose Outlet: 1", 1 1/4" & 1 1/2" standard male / female NPT gooseneck threads. Other sizes and / or threads are easily accommodated,...
For 1/2" to 1" I.D. Hose Outlet: 1/2" to 1" standard male / female NPT gooseneck threads. Inlet: 1/2" up to 1" Female/Male NPT 90° Swivel Joint. Rewind: Auxiliary Bevel...

Next >>