Unique Welding & Fabricating (UWF) Fluid Path Hose Reels R8100-23-4-.50

Description
1/2", 3/4" or 1" Fluid Path For 1/4" through 1'' I.D. HOSE Inlet: 1/2" up to 1" Female/Male NPT 90º Swivel Joint. Gooseneck: 1/2" up to 1" Female/Male NPT. Rear Position: You must specify roller position BW, VW or TW. If roller position is not specified, reels will be shipped with rollers in POSITION BW. Hose Stop: A hose stop should be used to prevent damage to rollers and to permit adjustment of free hose length. Hose stops are available at extra cost. Note: Other sizes and / or threads can be furnished for gooseneck when specified. Product temperature from -20º to +225ºF and standard pressure to 1000 p.s.i. Reels to operate at other temperatures or pressures can be finished at extra cost. Consult factory. Series R8 reels use a stronger spring assembly for heavy duty applications. Notes: -Many more sizes available from standard components, please consult factory -Standard paint color-grey, other colors available, please consult factory
Description
1/2", 3/4" or 1" Fluid Path For 1/4" through 1'' I.D. HOSE Inlet: 1/2" up to 1" Female/Male NPT 90º Swivel Joint. Gooseneck: 1/2" up to 1" Female/Male NPT. Rear Position: You must specify roller position BW, VW or TW. If roller position is not specified, reels will be shipped with rollers in POSITION BW. Hose Stop: A hose stop should be used to prevent damage to rollers and to permit adjustment of free hose length. Hose stops are available at extra cost. Note: Other sizes and / or threads can be furnished for gooseneck when specified. Product temperature from -20º to +225ºF and standard pressure to 1000 p.s.i. Reels to operate at other temperatures or pressures can be finished at extra cost. Consult factory. Series R8 reels use a stronger spring assembly for heavy duty applications. Notes: -Many more sizes available from standard components, please consult factory -Standard paint color-grey, other colors available, please consult factory

Suppliers

Company
Product
Description
Supplier Links
Fluid Path Hose Reels - R8100-23-4-.50 - Unique Welding & Fabricating (UWF)
Mississauga, Ontario, Canada
Fluid Path Hose Reels
R8100-23-4-.50
Fluid Path Hose Reels R8100-23-4-.50
1/2", 3/4" or 1" Fluid Path For 1/4" through 1'' I.D. HOSE Inlet: 1/2" up to 1" Female/Male NPT 90º Swivel Joint. Gooseneck: 1/2" up to 1" Female/Male NPT. Rear Position: You must specify roller position BW, VW or TW. If roller position is not specified, reels will be shipped with rollers in POSITION BW. Hose Stop: A hose stop should be used to prevent damage to rollers and to permit adjustment of free hose length. Hose stops are available at extra cost. Note: Other sizes and / or threads can be furnished for gooseneck when specified. Product temperature from -20º to +225ºF and standard pressure to 1000 p.s.i. Reels to operate at other temperatures or pressures can be finished at extra cost. Consult factory. Series R8 reels use a stronger spring assembly for heavy duty applications. Notes: -Many more sizes available from standard components, please consult factory -Standard paint color-grey, other colors available, please consult factory

1/2", 3/4" or 1" Fluid Path For 1/4" through 1'' I.D. HOSE
Inlet: 1/2" up to 1" Female/Male NPT 90º Swivel Joint.
Gooseneck: 1/2" up to 1" Female/Male NPT.
Rear Position: You must specify roller position BW, VW or TW. If roller position is not specified, reels will be shipped with rollers in POSITION BW.
Hose Stop: A hose stop should be used to prevent damage to rollers and to permit adjustment of free hose length. Hose stops are available at extra cost.
Note: Other sizes and / or threads can be furnished for gooseneck when specified. Product temperature from -20º to +225ºF and standard pressure to 1000 p.s.i. Reels to operate at other temperatures or pressures can be finished at extra cost. Consult factory. Series R8 reels use a stronger spring assembly for heavy duty applications.
Notes:
-Many more sizes available from standard components, please consult factory
-Standard paint color-grey, other colors available, please consult factory

Supplier's Site

Technical Specifications

  Unique Welding & Fabricating (UWF)
Product Category Reels
Product Number R8100-23-4-.50
Product Name Fluid Path Hose Reels
Type Of Reel Hose Reel
Flange Diameter 23 inch (584 mm)
Core Diameter 15 inch (381 mm)
Inside Traverse 4 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Spring Mounted Reel, 0.0625
Specs
Type Of Reel Cable Reel
Flange Diameter 5 inch (127 mm)
Hose Cable Diameter 0.0625 inch (1.59 mm)
View Details
Portable Storage Reels on Wheel - ATC1250 - Hannay Reels
Specs
Type Of Reel Cable Reel; Hose Reel
Material Of Construction Steel
Flange Diameter 22.75 inch (578 mm)
View Details
Air Hose Reels - 8738860 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Of Reel Hose Reel
Inside Hose Diameter 0.3937 inch (10 mm)
Maximum Pressure 200 psi (141 m H2O)
View Details
Hose Reel - TechniReel™ - Advanced Technology Products
Advanced Technology Products
Specs
Type Of Reel Hose Reel
Live Connection Allows item on reel to be used while still on reel. Hose or electrical cable.
Assembly Assembly
View Details