1/2", 3/4" or 1" Fluid Path For 1/4" through 1'' I.D. HOSE
Inlet: 1/2" up to 1" Female/Male NPT 90º Swivel Joint.
Gooseneck: 1/2" up to 1" Female/Male NPT.
Rear Position: You must specify roller position BW, VW or TW. If roller position is not specified, reels will be shipped with rollers in POSITION BW.
Hose Stop: A hose stop should be used to prevent damage to rollers and to permit adjustment of free hose length. Hose stops are available at extra cost.
Note: Other sizes and / or threads can be furnished for gooseneck when specified. Product temperature from -20º to +225ºF and standard pressure to 1000 p.s.i. Reels to operate at other temperatures or pressures can be finished at extra cost. Consult factory. Series R8 reels use a stronger spring assembly for heavy duty applications.
Notes:
-Many more sizes available from standard components, please consult factory
-Standard paint color-grey, other colors available, please consult factory
| Unique Welding & Fabricating (UWF) | |
|---|---|
| Product Category | Reels |
| Product Number | R8100-23-5-.375 |
| Product Name | Fluid Path Hose Reels |
| Type Of Reel | Hose Reel |
| Flange Diameter | 23 inch (584 mm) |
| Core Diameter | 15 inch (381 mm) |
| Inside Traverse | 5 inch (127 mm) |