Unique Welding & Fabricating (UWF) Fluid Path Hose Reels R8101-23-6-.75

Description
1/2", 3/4" or 1" Fluid Path For 1/4" through 1'' I.D. HOSE Inlet: 1/2" up to 1" Female/Male NPT 90º Swivel Joint. Gooseneck: 1/2" up to 1" Female/Male NPT. Rear Position: You must specify roller position BW, VW or TW. If roller position is not specified, reels will be shipped with rollers in POSITION BW. Hose Stop: A hose stop should be used to prevent damage to rollers and to permit adjustment of free hose length. Hose stops are available at extra cost. Note: Other sizes and / or threads can be furnished for gooseneck when specified. Product temperature from -20º to +225ºF and standard pressure to 1000 p.s.i. Reels to operate at other temperatures or pressures can be finished at extra cost. Consult factory. Series R8 reels use a stronger spring assembly for heavy duty applications. Notes: -Many more sizes available from standard components, please consult factory -Standard paint color-grey, other colors available, please consult factory
Description
1/2", 3/4" or 1" Fluid Path For 1/4" through 1'' I.D. HOSE Inlet: 1/2" up to 1" Female/Male NPT 90º Swivel Joint. Gooseneck: 1/2" up to 1" Female/Male NPT. Rear Position: You must specify roller position BW, VW or TW. If roller position is not specified, reels will be shipped with rollers in POSITION BW. Hose Stop: A hose stop should be used to prevent damage to rollers and to permit adjustment of free hose length. Hose stops are available at extra cost. Note: Other sizes and / or threads can be furnished for gooseneck when specified. Product temperature from -20º to +225ºF and standard pressure to 1000 p.s.i. Reels to operate at other temperatures or pressures can be finished at extra cost. Consult factory. Series R8 reels use a stronger spring assembly for heavy duty applications. Notes: -Many more sizes available from standard components, please consult factory -Standard paint color-grey, other colors available, please consult factory

Suppliers

Company
Product
Description
Supplier Links
Fluid Path Hose Reels - R8101-23-6-.75 - Unique Welding & Fabricating (UWF)
Mississauga, Ontario, Canada
Fluid Path Hose Reels
R8101-23-6-.75
Fluid Path Hose Reels R8101-23-6-.75
1/2", 3/4" or 1" Fluid Path For 1/4" through 1'' I.D. HOSE Inlet: 1/2" up to 1" Female/Male NPT 90º Swivel Joint. Gooseneck: 1/2" up to 1" Female/Male NPT. Rear Position: You must specify roller position BW, VW or TW. If roller position is not specified, reels will be shipped with rollers in POSITION BW. Hose Stop: A hose stop should be used to prevent damage to rollers and to permit adjustment of free hose length. Hose stops are available at extra cost. Note: Other sizes and / or threads can be furnished for gooseneck when specified. Product temperature from -20º to +225ºF and standard pressure to 1000 p.s.i. Reels to operate at other temperatures or pressures can be finished at extra cost. Consult factory. Series R8 reels use a stronger spring assembly for heavy duty applications. Notes: -Many more sizes available from standard components, please consult factory -Standard paint color-grey, other colors available, please consult factory

1/2", 3/4" or 1" Fluid Path For 1/4" through 1'' I.D. HOSE
Inlet: 1/2" up to 1" Female/Male NPT 90º Swivel Joint.
Gooseneck: 1/2" up to 1" Female/Male NPT.
Rear Position: You must specify roller position BW, VW or TW. If roller position is not specified, reels will be shipped with rollers in POSITION BW.
Hose Stop: A hose stop should be used to prevent damage to rollers and to permit adjustment of free hose length. Hose stops are available at extra cost.
Note: Other sizes and / or threads can be furnished for gooseneck when specified. Product temperature from -20º to +225ºF and standard pressure to 1000 p.s.i. Reels to operate at other temperatures or pressures can be finished at extra cost. Consult factory. Series R8 reels use a stronger spring assembly for heavy duty applications.
Notes:
-Many more sizes available from standard components, please consult factory
-Standard paint color-grey, other colors available, please consult factory

Supplier's Site

Technical Specifications

  Unique Welding & Fabricating (UWF)
Product Category Reels
Product Number R8101-23-6-.75
Product Name Fluid Path Hose Reels
Type Of Reel Hose Reel
Flange Diameter 23 inch (584 mm)
Core Diameter 11.25 inch (286 mm)
Inside Traverse 6 inch (152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Air Hose Reels - 8738854 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Of Reel Hose Reel
Inside Hose Diameter 0.3150 inch (8 mm)
Maximum Pressure 200 psi (141 m H2O)
View Details
Manual or Power Rewind Storage Only Reel - VAC - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel
Inside Hose Diameter 2 to 4 inch (50.8 to 102 mm)
View Details
Spirator Spring-Powered Reel, 0.024in. Cable Diameter, 52in. Cable Length - A 3Z53-ML45752 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Of Reel Cable Reel
Hose Cable Diameter 0.0240 inch (0.6096 mm)
Length 4.33 ft (13.21 dm)
View Details
Retractable Lanyard for POP Displays - RR101 - Century Spring Corp.
Specs
Type Of Reel Cable Reel
Assembly Assembly
Length 5 ft (15.24 dm)
View Details