Unique Welding & Fabricating (UWF) Fluid Path Hose Reels R8101-19-4-10

Description
1/2", 3/4" or 1" Fluid Path For 1/4" through 1'' I.D. HOSE Inlet: 1/2" up to 1" Female/Male NPT 90º Swivel Joint. Gooseneck: 1/2" up to 1" Female/Male NPT. Rear Position: You must specify roller position BW, VW or TW. If roller position is not specified, reels will be shipped with rollers in POSITION BW. Hose Stop: A hose stop should be used to prevent damage to rollers and to permit adjustment of free hose length. Hose stops are available at extra cost. Note: Other sizes and / or threads can be furnished for gooseneck when specified. Product temperature from -20º to +225ºF and standard pressure to 1000 p.s.i. Reels to operate at other temperatures or pressures can be finished at extra cost. Consult factory. Series R8 reels use a stronger spring assembly for heavy duty applications. Notes: -Many more sizes available from standard components, please consult factory -Standard paint color-grey, other colors available, please consult factory
Description
1/2", 3/4" or 1" Fluid Path For 1/4" through 1'' I.D. HOSE Inlet: 1/2" up to 1" Female/Male NPT 90º Swivel Joint. Gooseneck: 1/2" up to 1" Female/Male NPT. Rear Position: You must specify roller position BW, VW or TW. If roller position is not specified, reels will be shipped with rollers in POSITION BW. Hose Stop: A hose stop should be used to prevent damage to rollers and to permit adjustment of free hose length. Hose stops are available at extra cost. Note: Other sizes and / or threads can be furnished for gooseneck when specified. Product temperature from -20º to +225ºF and standard pressure to 1000 p.s.i. Reels to operate at other temperatures or pressures can be finished at extra cost. Consult factory. Series R8 reels use a stronger spring assembly for heavy duty applications. Notes: -Many more sizes available from standard components, please consult factory -Standard paint color-grey, other colors available, please consult factory

Suppliers

Company
Product
Description
Supplier Links
Fluid Path Hose Reels - R8101-19-4-10 - Unique Welding & Fabricating (UWF)
Mississauga, Ontario, Canada
Fluid Path Hose Reels
R8101-19-4-10
Fluid Path Hose Reels R8101-19-4-10
1/2", 3/4" or 1" Fluid Path For 1/4" through 1'' I.D. HOSE Inlet: 1/2" up to 1" Female/Male NPT 90º Swivel Joint. Gooseneck: 1/2" up to 1" Female/Male NPT. Rear Position: You must specify roller position BW, VW or TW. If roller position is not specified, reels will be shipped with rollers in POSITION BW. Hose Stop: A hose stop should be used to prevent damage to rollers and to permit adjustment of free hose length. Hose stops are available at extra cost. Note: Other sizes and / or threads can be furnished for gooseneck when specified. Product temperature from -20º to +225ºF and standard pressure to 1000 p.s.i. Reels to operate at other temperatures or pressures can be finished at extra cost. Consult factory. Series R8 reels use a stronger spring assembly for heavy duty applications. Notes: -Many more sizes available from standard components, please consult factory -Standard paint color-grey, other colors available, please consult factory

1/2", 3/4" or 1" Fluid Path For 1/4" through 1'' I.D. HOSE
Inlet: 1/2" up to 1" Female/Male NPT 90º Swivel Joint.
Gooseneck: 1/2" up to 1" Female/Male NPT.
Rear Position: You must specify roller position BW, VW or TW. If roller position is not specified, reels will be shipped with rollers in POSITION BW.
Hose Stop: A hose stop should be used to prevent damage to rollers and to permit adjustment of free hose length. Hose stops are available at extra cost.
Note: Other sizes and / or threads can be furnished for gooseneck when specified. Product temperature from -20º to +225ºF and standard pressure to 1000 p.s.i. Reels to operate at other temperatures or pressures can be finished at extra cost. Consult factory. Series R8 reels use a stronger spring assembly for heavy duty applications.
Notes:
-Many more sizes available from standard components, please consult factory
-Standard paint color-grey, other colors available, please consult factory

Supplier's Site

Technical Specifications

  Unique Welding & Fabricating (UWF)
Product Category Reels
Product Number R8101-19-4-10
Product Name Fluid Path Hose Reels
Type Of Reel Hose Reel
Flange Diameter 19 inch (483 mm)
Core Diameter 11.25 inch (286 mm)
Inside Traverse 4 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Spring-Powered Reel, 0.024
Specs
Type Of Reel Cable Reel
Material Of Construction Plastic
Hose Cable Diameter 0.0240 inch (0.6096 mm)
View Details
Manual Rewind Reel - 3500 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel
Flange Diameter 24.75 to 31.75 inch (629 to 806 mm)
View Details
Air Hose Reels - 7883736 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Of Reel Hose Reel
Length 49.21 ft (150 dm)
Rewind Options Automatic
View Details
Hose Reel - TechniReel™ - Advanced Technology Products
Advanced Technology Products
Specs
Type Of Reel Hose Reel
Live Connection Allows item on reel to be used while still on reel. Hose or electrical cable.
Assembly Assembly
View Details