Unique Welding & Fabricating (UWF) Datasheets for Hose Reels
Hose reels are used to wind, unwind, and store lengths of hose that are designed to transport gases and liquids for industrial applications.
Hose Reels: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| (3" or 4" FLUID PATH) For 2" to 4" I.D. Hose Outlet: 2" to 4" standard male / female NPT gooseneck threads. Other sizes and / or threads are easily... | |
| Petroleum Service-Single Wrap Series R2100 1 1/2", 2" or 3" Fluid path for 1" through 3" I.D. Hose Rewind: Choose UNIQUE chain and sprocket drive powered by A.C or D.C... | |
| For 1 1/2" Through 2" I. D. Hose Outlet: 1 1/2" or 2" standard male / female NPT gooseneck threads. Other sizes and / or threads are easily accommodated, per... | |
| For 1 1/4" to 2" I.D. Hose (INVERTED STYLE) Outlet: 1 1/4" to 2" standard male / female NPT gooseneck threads. Other sizes and / or threads are easily accommodated,... | |
| For 1" to 1 1/2" I.D. Hose Outlet: 1", 1 1/4" & 1 1/2" standard male / female NPT gooseneck threads. Other sizes and / or threads are easily accommodated,... | |
| For 1/2" to 1" I.D. Hose Outlet: 1/2" to 1" standard male / female NPT gooseneck threads. Inlet: 1/2" up to 1" Female/Male NPT 90° Swivel Joint. Rewind: Auxiliary Bevel... |
| Next >> |