Positech Corporation Datasheets for Lift Tables
Lift tables are devices used to elevate cumbersome materials or workpieces to an ergonomic and reachable height. Capacity, mobility, and elevation are some of the main factors determining its capabilities.
Lift Tables: Learn more
| Product Name | Notes |
|---|---|
| For jobs that require the compliance and float of a pneumatic manipulator, this ergonomic lift assist provides the operator with the highest level of feel and position of the payload. | |
| Positech’s low-profile Transfer Arm (ATA) allows placement in areas too confined to accommodate larger material handling equipment. Specifically designed for minimum vertical travel and to fit limited-access work cells, this... | |
| Positech’s pneumatic LodeArm® (LA) lightweight industrial manipulator provides excellent maneuverability of payloads up to 640 pounds, increasing workers’ capacity to perform physically stressful, repetitive lifting tasks. Easily adjustable to fit... | |
| Positech’s pneumatic LodeArm® II is a lightweight manipulator arm that is designed to service multiple machining centers and applications where reach-in is necessary. With lift capacity up to 350 pounds,... | |
| Positech’s pneumatic manipulator arm, the World Manipulator® (WM), is a low-headroom solution for manipulating payloads up to 1,000 pounds, providing rigid support and reach-in capability. This ergonomic lift assist can... | |
| Positech’s pneumatic ReactionArm® (RA), a torque reaction arm, absorbs shock, torsional forces and impact force from power tools; therefore, reducing carpal tunnel injury and cumulative trauma disorders. This reaction arm... | |
| Positech’s pneumatic Vertical Lift Cylinder (VLC) is ideal for manipulating heavy parts, over-the-assembly line and can assist in handling reach-in operations and can be combined with an overhead rail system... | |
| The Conco® Balance Master, a manipulator arm, exhibits unique versatility in handling a wide variety of different applications. This pneumatic manipulator arm provides for exact positioning due to free, almost... | |
| The Conco® Clearance Master is a low-headroom manipulator designed and developed to perform in work areas with overhead limitations as low as 8 feet. It eliminates the need to reconstruct... | |
| The Conco® EzLift lift assist is a cost-effective in-line lifting device. This lift assist has up to 750 pounds of lift capacity and excels in assembly line handling and reach-in... | |
| The design of Positech’s hydraulic industrial manipulator, the Taurus Positioning Arm (TPA), emulates the movement of the human arm. This hydraulic manipulator allows for reaching in and under. It is... |