Positech Corporation World manipulator™ Pneumatic Manipulator Arm WM300

Description
Positech’s pneumatic manipulator arm, the World Manipulator® (WM), is a low-headroom solution for manipulating payloads up to 1,000 pounds, providing rigid support and reach-in capability. This ergonomic lift assist can be used as an alternative to a sling and hoist or a forklift to improve safety, functionality and performance. The World Manipulator offers extended reach and lift, allowing an operator to reach into, over and around the work cell. The device’s off-center moment loading feature allows the operator to extend the end-effector and payload well beyond the end of the arm. This pneumatic manipulator arm is available in three model configurations. It provides up to 60 inches of vertical lift and flexible mounting options.
Datasheet
Description
Positech’s pneumatic manipulator arm, the World Manipulator® (WM), is a low-headroom solution for manipulating payloads up to 1,000 pounds, providing rigid support and reach-in capability. This ergonomic lift assist can be used as an alternative to a sling and hoist or a forklift to improve safety, functionality and performance. The World Manipulator offers extended reach and lift, allowing an operator to reach into, over and around the work cell. The device’s off-center moment loading feature allows the operator to extend the end-effector and payload well beyond the end of the arm. This pneumatic manipulator arm is available in three model configurations. It provides up to 60 inches of vertical lift and flexible mounting options.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
World manipulator™ Pneumatic Manipulator Arm - WM300 - Positech Corporation
Laurens, IA, USA
World manipulator™ Pneumatic Manipulator Arm
WM300
World manipulator™ Pneumatic Manipulator Arm WM300
Positech’s pneumatic manipulator arm, the World Manipulator® (WM), is a low-headroom solution for manipulating payloads up to 1,000 pounds, providing rigid support and reach-in capability. This ergonomic lift assist can be used as an alternative to a sling and hoist or a forklift to improve safety, functionality and performance. The World Manipulator offers extended reach and lift, allowing an operator to reach into, over and around the work cell. The device’s off-center moment loading feature allows the operator to extend the end-effector and payload well beyond the end of the arm. This pneumatic manipulator arm is available in three model configurations. It provides up to 60 inches of vertical lift and flexible mounting options.

Positech’s pneumatic manipulator arm, the World Manipulator® (WM), is a low-headroom solution for manipulating payloads up to 1,000 pounds, providing rigid support and reach-in capability. This ergonomic lift assist can be used as an alternative to a sling and hoist or a forklift to improve safety, functionality and performance. The World Manipulator offers extended reach and lift, allowing an operator to reach into, over and around the work cell. The device’s off-center moment loading feature allows the operator to extend the end-effector and payload well beyond the end of the arm. This pneumatic manipulator arm is available in three model configurations. It provides up to 60 inches of vertical lift and flexible mounting options.

Supplier's Site Datasheet

Technical Specifications

  Positech Corporation
Product Category Lifts
Product Number WM300
Product Name World manipulator™ Pneumatic Manipulator Arm
Features Rotating
Capacity 660 lbs (299 kg)
Lift Travel 55 inch (1397 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Wedge Hydraulic Return HWJ 25 U WLL ton 24 - 5298100102021 - Certex UK
Specs
Capacity 52911 lbs (23996 kg)
Actuation Hydraulic
View Details
Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
View Details
Manual Drum Lift -  - AirClean Systems
AirClean Systems
Specs
Tires Solid
Type Drum; Platform
Actuation Hand
View Details
Lift Tables - 6843862 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 1544 lbs (700 kg)
Width 20 inch (520 mm)
Length 40 inch (1010 mm)
View Details