Positech Corporation Conco Balance Master Pneumatic Manipulator Arm LB100-9P

Description
The Conco® Balance Master, a manipulator arm, exhibits unique versatility in handling a wide variety of different applications. This pneumatic manipulator arm provides for exact positioning due to free, almost effortless horizontal and vertical movement, constant support and positive control at all times. The operator functions as a guide in the control system. This promotes fast and precise 3-dimensional handling with minimal force required by the operator to overcome the inertia of the load being handled.
Description
The Conco® Balance Master, a manipulator arm, exhibits unique versatility in handling a wide variety of different applications. This pneumatic manipulator arm provides for exact positioning due to free, almost effortless horizontal and vertical movement, constant support and positive control at all times. The operator functions as a guide in the control system. This promotes fast and precise 3-dimensional handling with minimal force required by the operator to overcome the inertia of the load being handled.
Datasheet
Datasheet Summary
Powered by GS/AI

The Conco Balance Master Pneumatic Manipulator Arm, model LB100-9P, has a capacity of 100 lbs (45 kg) and a reach of 9 ft (2.7 m). It features 360° continuous main post rotation and precision bearings at the joints, ensuring smooth motion and durability. The manipulator is controlled via a pistol grip metering valve, allowing for vertical lift and load balancing. It includes a lost load safety feature and a minimum lift cylinder pressure circuit, enhancing operational safety. The product does not require an air lubricator, simplifying maintenance. Optional features include parallel link arms for maintaining end-effector orientation, powered main post rotation, and various mounting options such as overhead trolley or pedestal mount. This manipulator is suitable for applications requiring precise handling with minimal operator effort.

Datasheet Summary
Powered by GS/AI

The Conco Balance Master Pneumatic Manipulator Arm, model LB100-9P, has a capacity of 100 lbs (45 kg) and a reach of 9 ft (2.7 m). It features 360° continuous main post rotation and precision bearings at the joints, ensuring smooth motion and durability. The manipulator is controlled via a pistol grip metering valve, allowing for vertical lift and load balancing. It includes a lost load safety feature and a minimum lift cylinder pressure circuit, enhancing operational safety. The product does not require an air lubricator, simplifying maintenance. Optional features include parallel link arms for maintaining end-effector orientation, powered main post rotation, and various mounting options such as overhead trolley or pedestal mount. This manipulator is suitable for applications requiring precise handling with minimal operator effort.

Suppliers

Company
Product
Description
Supplier Links
Conco Balance Master Pneumatic Manipulator Arm - LB100-9P - Positech Corporation
Laurens, IA, USA
Conco Balance Master Pneumatic Manipulator Arm
LB100-9P
Conco Balance Master Pneumatic Manipulator Arm LB100-9P
The Conco® Balance Master, a manipulator arm, exhibits unique versatility in handling a wide variety of different applications. This pneumatic manipulator arm provides for exact positioning due to free, almost effortless horizontal and vertical movement, constant support and positive control at all times. The operator functions as a guide in the control system. This promotes fast and precise 3-dimensional handling with minimal force required by the operator to overcome the inertia of the load being handled.

The Conco® Balance Master, a manipulator arm, exhibits unique versatility in handling a wide variety of different applications. This pneumatic manipulator arm provides for exact positioning due to free, almost effortless horizontal and vertical movement, constant support and positive control at all times. The operator functions as a guide in the control system. This promotes fast and precise 3-dimensional handling with minimal force required by the operator to overcome the inertia of the load being handled.

Supplier's Site Datasheet

Technical Specifications

  Positech Corporation
Product Category Lifts
Product Number LB100-9P
Product Name Conco Balance Master Pneumatic Manipulator Arm
Capacity 100 lbs (45 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Telescopic Lifting Column - X13 - Isotech, Inc.
Specs
Capacity 2698 lbs (1223 kg)
Lift Travel 118 inch (3000 mm)
Type Table
View Details
Manual Drum Lift -  - AirClean Systems
AirClean Systems
Specs
Tires Solid
Type Drum; Platform
Actuation Hand
View Details
Wedge Hydraulic Return HWJ 25 U WLL ton 24 - 5298100102021 - Certex UK
Specs
Capacity 52911 lbs (23996 kg)
Actuation Hydraulic
View Details
Recessed Dock Lift - 3310 - Advance Lifts, Inc.
Advance Lifts, Inc.
Specs
Features Handrails or Safety Rails
Capacity 10000 lbs (4535 kg)
Lift Travel 58 inch (1473 mm)
View Details