The Conco Balance Master Pneumatic Manipulator Arm model LB950-7P has a lifting capacity of 950 lbs (431 kg) and a reach of 7 feet (2.1 m). It features 360° continuous main post rotation and precision bearings at the joints, ensuring smooth motion and durability. The manipulator is controlled via a pistol grip metering valve, allowing for vertical lift and load balancing. It includes a lost load safety feature and a minimum lift cylinder pressure circuit, enhancing operational safety. The product does not require an air lubricator, simplifying maintenance. Optional features include parallel link arms for maintaining end-effector orientation, powered main post rotation, and various mounting options such as overhead trolley, pedestal mount, or mobile base. This manipulator requires 100 psi clean, dry air for operation.
The Conco® Balance Master, a manipulator arm, exhibits unique versatility in handling a wide variety of different applications. This pneumatic manipulator arm provides for exact positioning due to free, almost effortless horizontal and vertical movement, constant support and positive control at all times. The operator functions as a guide in the control system. This promotes fast and precise 3-dimensional handling with minimal force required by the operator to overcome the inertia of the load being handled.
| Positech Corporation | |
|---|---|
| Product Category | Lifts |
| Product Number | LB950-7P |
| Product Name | Conco Balance Master Pneumatic Manipulator Arm |
| Capacity | 950 lbs (431 kg) |