Positech Corporation World Manipulator™ Pneumatic Manipulator Arm WM200

Description
Positech’s pneumatic manipulator arm, the World Manipulator® (WM), is a low-headroom solution for manipulating payloads up to 1,000 pounds, providing rigid support and reach-in capability. This ergonomic lift assist can be used as an alternative to a sling and hoist or a forklift to improve safety, functionality and performance. The World Manipulator offers extended reach and lift, allowing an operator to reach into, over and around the work cell. The device’s off-center moment loading feature allows the operator to extend the end-effector and payload well beyond the end of the arm. This pneumatic manipulator arm is available in three model configurations. It provides up to 60 inches of vertical lift and flexible mounting options.
Datasheet
Description
Positech’s pneumatic manipulator arm, the World Manipulator® (WM), is a low-headroom solution for manipulating payloads up to 1,000 pounds, providing rigid support and reach-in capability. This ergonomic lift assist can be used as an alternative to a sling and hoist or a forklift to improve safety, functionality and performance. The World Manipulator offers extended reach and lift, allowing an operator to reach into, over and around the work cell. The device’s off-center moment loading feature allows the operator to extend the end-effector and payload well beyond the end of the arm. This pneumatic manipulator arm is available in three model configurations. It provides up to 60 inches of vertical lift and flexible mounting options.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
World Manipulator™ Pneumatic Manipulator Arm - WM200 - Positech Corporation
Laurens, IA, USA
World Manipulator™ Pneumatic Manipulator Arm
WM200
World Manipulator™ Pneumatic Manipulator Arm WM200
Positech’s pneumatic manipulator arm, the World Manipulator® (WM), is a low-headroom solution for manipulating payloads up to 1,000 pounds, providing rigid support and reach-in capability. This ergonomic lift assist can be used as an alternative to a sling and hoist or a forklift to improve safety, functionality and performance. The World Manipulator offers extended reach and lift, allowing an operator to reach into, over and around the work cell. The device’s off-center moment loading feature allows the operator to extend the end-effector and payload well beyond the end of the arm. This pneumatic manipulator arm is available in three model configurations. It provides up to 60 inches of vertical lift and flexible mounting options.

Positech’s pneumatic manipulator arm, the World Manipulator® (WM), is a low-headroom solution for manipulating payloads up to 1,000 pounds, providing rigid support and reach-in capability. This ergonomic lift assist can be used as an alternative to a sling and hoist or a forklift to improve safety, functionality and performance. The World Manipulator offers extended reach and lift, allowing an operator to reach into, over and around the work cell. The device’s off-center moment loading feature allows the operator to extend the end-effector and payload well beyond the end of the arm. This pneumatic manipulator arm is available in three model configurations. It provides up to 60 inches of vertical lift and flexible mounting options.

Supplier's Site Datasheet

Technical Specifications

  Positech Corporation
Product Category Lifts
Product Number WM200
Product Name World Manipulator™ Pneumatic Manipulator Arm
Features Rotating
Capacity 440 lbs (200 kg)
Lift Travel 55 inch (1397 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
View Details
Super Duty Single Scissor Lift Table - SD-10810 - Advance Lifts, Inc.
Specs
Capacity 10000 lbs (4535 kg)
Lift Travel 58 inch (1473 mm)
Width 96 inch (2438 mm)
View Details
Lift Tables - 6843869 - RS Components, Ltd.
RS Components, Ltd.
Specs
Capacity 551 lbs (250 kg)
Width 20 inch (500 mm)
Length 33 inch (830 mm)
View Details