Positech Corporation LodeArm ™ Pneumatic Lift Assist LA-3030

Description
Positech’s pneumatic LodeArm® (LA) lightweight industrial manipulator provides excellent maneuverability of payloads up to 640 pounds, increasing workers’ capacity to perform physically stressful, repetitive lifting tasks. Easily adjustable to fit almost any work cell, the ergonomic lift assist is a high-capacity lift system in a compact package. Great for low-headroom applications, this manipulator provides rigid support and reach-in capability. This ergonomic lift assist is available in eight model configurations. It provides up to 72 inches of vertical lift and flexible mounting options. Many safety features are available for this manipulator arm including a pneumatic safety circuit to prevent the accidental release of the part.
Datasheet
Description
Positech’s pneumatic LodeArm® (LA) lightweight industrial manipulator provides excellent maneuverability of payloads up to 640 pounds, increasing workers’ capacity to perform physically stressful, repetitive lifting tasks. Easily adjustable to fit almost any work cell, the ergonomic lift assist is a high-capacity lift system in a compact package. Great for low-headroom applications, this manipulator provides rigid support and reach-in capability. This ergonomic lift assist is available in eight model configurations. It provides up to 72 inches of vertical lift and flexible mounting options. Many safety features are available for this manipulator arm including a pneumatic safety circuit to prevent the accidental release of the part.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LodeArm ™ Pneumatic Lift Assist - LA-3030 - Positech Corporation
Laurens, IA, USA
LodeArm ™ Pneumatic Lift Assist
LA-3030
LodeArm ™ Pneumatic Lift Assist LA-3030
Positech’s pneumatic LodeArm® (LA) lightweight industrial manipulator provides excellent maneuverability of payloads up to 640 pounds, increasing workers’ capacity to perform physically stressful, repetitive lifting tasks. Easily adjustable to fit almost any work cell, the ergonomic lift assist is a high-capacity lift system in a compact package. Great for low-headroom applications, this manipulator provides rigid support and reach-in capability. This ergonomic lift assist is available in eight model configurations. It provides up to 72 inches of vertical lift and flexible mounting options. Many safety features are available for this manipulator arm including a pneumatic safety circuit to prevent the accidental release of the part.

Positech’s pneumatic LodeArm® (LA) lightweight industrial manipulator provides excellent maneuverability of payloads up to 640 pounds, increasing workers’ capacity to perform physically stressful, repetitive lifting tasks. Easily adjustable to fit almost any work cell, the ergonomic lift assist is a high-capacity lift system in a compact package. Great for low-headroom applications, this manipulator provides rigid support and reach-in capability. This ergonomic lift assist is available in eight model configurations. It provides up to 72 inches of vertical lift and flexible mounting options. Many safety features are available for this manipulator arm including a pneumatic safety circuit to prevent the accidental release of the part.

Supplier's Site Datasheet

Technical Specifications

  Positech Corporation
Product Category Lifts
Product Number LA-3030
Product Name LodeArm ™ Pneumatic Lift Assist
Features Rotating
Capacity 225 lbs (102 kg)
Lift Travel 54 inch (1372 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Telescopic Lifting Column - A23 - Isotech, Inc.
Specs
Capacity 674 lbs (306 kg)
Lift Travel 59 inch (1500 mm)
Type Table
View Details
Manual Drum Lift -  - AirClean Systems
AirClean Systems
Specs
Tires Solid
Type Drum; Platform
Actuation Hand
View Details
Wedge Hydraulic Return HWJ 25 U WLL ton 24 - 5298100102021 - Certex UK
Specs
Capacity 52911 lbs (23996 kg)
Actuation Hydraulic
View Details
Double Wide Lift Table - PDW-9622 - Advance Lifts, Inc.
Specs
Capacity 9600 lbs (4354 kg)
Lift Travel 22 inch (559 mm)
Width 48 to 72 inch (1219 to 1829 mm)
View Details