Brookfield Industries, Inc. Datasheets for Hinges (industrial)

Industrial hinges are jointed devices that allow an attached part, such as a door or window, to swing.
Hinges (industrial): Learn more

Product Name Notes
Caution! In order to assure that the door pivots about the vertical axis only, it may be necessary for the door manufacturer to attach a stiffener between the top and...
For use on any heavy door or gate that requires center pivot action. All "CPH" series pivots use the same principle of two radial bearings captivated by a hardened pin...
Mechanical Lift Hinge Kit for Doors weighing up to 500 lbs For use on personnel size acoustical doors that require enhanced sealing characteristics by compressing the seal against the frame...
Mechanical Lift Hinge Kits for doors weighing up to 3000 lbs For use on large acoustical doors that require enhanced sealing characteristics by compressing the seal against the frame and...
Modified Series W Hinges For Thurst loads up to 75,000 lbs.
Modified Series W Hinges Half-Mortise Series-W
Modified Series W Hinges Modified with custom leaf
Modified Series W Hinges Series W with one short / cut leaf
Modified Series W Hinges Series-W with Satin Chrome Finish
Modified Series W Hinges Stainless Steel Double Pivot
Optional Door Position Switch and Electric Transfer hinges are also available and shown below. Series i-8500-DPS Available in i-8508-DPS or i-8513-DPS. Series i-8500-ETH Available in 2,4, or 8 wires in...
Series W hinges will function at the rated capacities providing the following specifications are met: 1. The hinges are installed without inducing "hinge bind". 2. A minimum of 2 hinges...
Surface Mounted Adjustable Hinge
SURFACE MOUNTED ADJUSTABLE HINGES LEFT OR RIGHT HAND Designed with the same internal features and capacities as the SERIES W, the SERIES K provide special hinge pin offsets which allow...
The barrel and leaf sections of the hinge are fabricated from 1018 cold rolled steel and joined with welds of x-ray quality. The I-8500 is then machined to precise tolerances;