Brookfield Industries, Inc. Series CPH Heavy Duty Upper & Lower Center Pivot CPH-100

Description
For use on any heavy door or gate that requires center pivot action. All "CPH" series pivots use the same principle of two radial bearings captivated by a hardened pin and supported by a thrust bearing that assures ease of operation and long life to our pivot designs. CPH can be embedded into the door, floor and head to be a totally concealed pivot. 4000 lbs. Center Pivot Mounting
Description
For use on any heavy door or gate that requires center pivot action. All "CPH" series pivots use the same principle of two radial bearings captivated by a hardened pin and supported by a thrust bearing that assures ease of operation and long life to our pivot designs. CPH can be embedded into the door, floor and head to be a totally concealed pivot. 4000 lbs. Center Pivot Mounting

Suppliers

Company
Product
Description
Supplier Links
Series CPH Heavy Duty Upper & Lower Center Pivot - CPH-100 - Brookfield Industries, Inc.
Thomaston, CT, USA
Series CPH Heavy Duty Upper & Lower Center Pivot
CPH-100
Series CPH Heavy Duty Upper & Lower Center Pivot CPH-100
For use on any heavy door or gate that requires center pivot action. All "CPH" series pivots use the same principle of two radial bearings captivated by a hardened pin and supported by a thrust bearing that assures ease of operation and long life to our pivot designs. CPH can be embedded into the door, floor and head to be a totally concealed pivot. 4000 lbs. Center Pivot Mounting

For use on any heavy door or gate that requires center pivot action.
All "CPH" series pivots use the same principle of two radial bearings captivated by a hardened pin and supported by a thrust bearing that assures ease of operation and long life to our pivot designs. CPH can be embedded into the door, floor and head to be a totally concealed pivot.
4000 lbs. Center Pivot Mounting

Supplier's Site

Technical Specifications

  Brookfield Industries, Inc.
Product Category Hinges (industrial)
Product Number CPH-100
Product Name Series CPH Heavy Duty Upper & Lower Center Pivot
Hinge Type Pin
Unlock Full Specs
to access all available technical data

Similar Products

Double End Flexi-Hinge, Max. Load of 157.1lbs Compression & 157.1lbs Tension - S99FXD-031230 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.5000 inch (12.7 mm)
Leaf Material Stainless Steel
View Details
SELF-OPEN DAMPER HINGE - HG-JHS11-4WT - HG-JHS11-4WT - Sugatsune America, Inc.
Specs
Length 1.94 inch (49.21 mm)
Leaf Material Plastic; Polyacetal
Material Finish White
View Details
Plastic Hinges - ESJA - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Leaf Material Plastic
View Details
Hinges - 9174292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Concealed; Concealed
Leaf Thickness 0.1181 inch (3 mm)
Length 3.15 inch (80 mm)
View Details