Brookfield Industries, Inc. Series CPH Heavy Duty Upper & Lower Center Pivot CPH-200

Description
For use on any heavy door or gate that requires center pivot action. All "CPH" series pivots use the same principle of two radial bearings captivated by a hardened pin and supported by a thrust bearing that assures ease of operation and long life to our pivot designs. CPH can be embedded into the door, floor and head to be a totally concealed pivot. 20000 lbs. Center Pivot Mounting
Description
For use on any heavy door or gate that requires center pivot action. All "CPH" series pivots use the same principle of two radial bearings captivated by a hardened pin and supported by a thrust bearing that assures ease of operation and long life to our pivot designs. CPH can be embedded into the door, floor and head to be a totally concealed pivot. 20000 lbs. Center Pivot Mounting

Suppliers

Company
Product
Description
Supplier Links
Series CPH Heavy Duty Upper & Lower Center Pivot - CPH-200 - Brookfield Industries, Inc.
Thomaston, CT, USA
Series CPH Heavy Duty Upper & Lower Center Pivot
CPH-200
Series CPH Heavy Duty Upper & Lower Center Pivot CPH-200
For use on any heavy door or gate that requires center pivot action. All "CPH" series pivots use the same principle of two radial bearings captivated by a hardened pin and supported by a thrust bearing that assures ease of operation and long life to our pivot designs. CPH can be embedded into the door, floor and head to be a totally concealed pivot. 20000 lbs. Center Pivot Mounting

For use on any heavy door or gate that requires center pivot action.
All "CPH" series pivots use the same principle of two radial bearings captivated by a hardened pin and supported by a thrust bearing that assures ease of operation and long life to our pivot designs. CPH can be embedded into the door, floor and head to be a totally concealed pivot.

20000 lbs. Center Pivot Mounting

Supplier's Site

Technical Specifications

  Brookfield Industries, Inc.
Product Category Hinges (industrial)
Product Number CPH-200
Product Name Series CPH Heavy Duty Upper & Lower Center Pivot
Hinge Type Pin
Unlock Full Specs
to access all available technical data

Similar Products

Double End Flexi-Hinge, Max. Load of 1616lbs Compression & 1616lbs Tension - S99FXD-100030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1.6 inch (40.64 mm)
Leaf Material Stainless Steel
View Details
DETENT HINGE (WITH DAMPER CCW) - HG-CSH63AM - HG-CSH63AM - Sugatsune America, Inc.
Specs
Length 0.9375 inch (23.81 mm)
Hole Type Round
Number of Holes 6
View Details
Plastic Hinges - EFHC - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Hole Type Round
Leaf Material Plastic
View Details
Hinges - 2457047 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.1181 inch (3 mm)
Length 2.95 inch (75 mm)
View Details