Brookfield Industries, Inc. Standard Series-W (WELD or BOLT on, Left or Right Hand) W300-HD

Description
Series W hinges will function at the rated capacities providing the following specifications are met: 1. The hinges are installed without inducing "hinge bind". 2. A minimum of 2 hinges (1 pair) are used per door. 3. Door weight or thrust load shall never exceed the thrust capacity of one hinge. 4. Compliance with bolting specification. 5. Minimum Thread engagement into reinforcing member shall be equal to bolt diameter. 6. For weld on applications, the minimum fillet weld size shall be 1-1/4" and be full length on (3) sides of each leaf. Weld interpass temperature at the hinge barrel shall not exceed 225°F. 7. For certain high frequency applications, adequate load distribution between hinges maybe necessary to obtain the highest margin of safety with respect to load-life on bearings. This can be accomplished using a torque wrench to equalize the load on the set screw of each hinge. The closer the torque value between each set screw, the closer the load distribution between hinges. In order to perform this task on very heavy doors, it may be necessary to temporarily lift some of the weight off the hinges. 8. Maximum (+) adjustment is 1/8" over nominal. During installation, we recommend pre-loading the hinges to remove any clearances that may develop from a tolerance "stack-up".
Description
Series W hinges will function at the rated capacities providing the following specifications are met: 1. The hinges are installed without inducing "hinge bind". 2. A minimum of 2 hinges (1 pair) are used per door. 3. Door weight or thrust load shall never exceed the thrust capacity of one hinge. 4. Compliance with bolting specification. 5. Minimum Thread engagement into reinforcing member shall be equal to bolt diameter. 6. For weld on applications, the minimum fillet weld size shall be 1-1/4" and be full length on (3) sides of each leaf. Weld interpass temperature at the hinge barrel shall not exceed 225°F. 7. For certain high frequency applications, adequate load distribution between hinges maybe necessary to obtain the highest margin of safety with respect to load-life on bearings. This can be accomplished using a torque wrench to equalize the load on the set screw of each hinge. The closer the torque value between each set screw, the closer the load distribution between hinges. In order to perform this task on very heavy doors, it may be necessary to temporarily lift some of the weight off the hinges. 8. Maximum (+) adjustment is 1/8" over nominal. During installation, we recommend pre-loading the hinges to remove any clearances that may develop from a tolerance "stack-up".

Suppliers

Company
Product
Description
Supplier Links
Standard Series-W (WELD or BOLT on, Left or Right Hand) - W300-HD - Brookfield Industries, Inc.
Thomaston, CT, USA
Standard Series-W (WELD or BOLT on, Left or Right Hand)
W300-HD
Standard Series-W (WELD or BOLT on, Left or Right Hand) W300-HD
Series W hinges will function at the rated capacities providing the following specifications are met: 1. The hinges are installed without inducing "hinge bind". 2. A minimum of 2 hinges (1 pair) are used per door. 3. Door weight or thrust load shall never exceed the thrust capacity of one hinge. 4. Compliance with bolting specification. 5. Minimum Thread engagement into reinforcing member shall be equal to bolt diameter. 6. For weld on applications, the minimum fillet weld size shall be 1-1/4" and be full length on (3) sides of each leaf. Weld interpass temperature at the hinge barrel shall not exceed 225°F. 7. For certain high frequency applications, adequate load distribution between hinges maybe necessary to obtain the highest margin of safety with respect to load-life on bearings. This can be accomplished using a torque wrench to equalize the load on the set screw of each hinge. The closer the torque value between each set screw, the closer the load distribution between hinges. In order to perform this task on very heavy doors, it may be necessary to temporarily lift some of the weight off the hinges. 8. Maximum (+) adjustment is 1/8" over nominal. During installation, we recommend pre-loading the hinges to remove any clearances that may develop from a tolerance "stack-up".

Series W hinges will function at the rated capacities providing the following specifications are met:
1. The hinges are installed without inducing "hinge bind".
2. A minimum of 2 hinges (1 pair) are used per door.
3. Door weight or thrust load shall never exceed the thrust capacity of one hinge.
4. Compliance with bolting specification.
5. Minimum Thread engagement into reinforcing member shall be equal to bolt diameter.
6. For weld on applications, the minimum fillet weld size shall be 1-1/4" and be full length on (3) sides of each leaf. Weld interpass temperature at the hinge barrel shall not exceed 225°F.
7. For certain high frequency applications, adequate load distribution between hinges maybe necessary to obtain the highest margin of safety with respect to load-life on bearings. This can be accomplished using a torque wrench to equalize the load on the set screw of each hinge. The closer the torque value between each set screw, the closer the load distribution between hinges. In order to perform this task on very heavy doors, it may be necessary to temporarily lift some of the weight off the hinges.
8. Maximum (+) adjustment is 1/8" over nominal.

During installation, we recommend pre-loading the hinges to remove any clearances that may develop from a tolerance "stack-up".

Supplier's Site

Technical Specifications

  Brookfield Industries, Inc.
Product Category Hinges (industrial)
Product Number W300-HD
Product Name Standard Series-W (WELD or BOLT on, Left or Right Hand)
Hinge Type Weld-on
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Hinges - AFTH - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Hole Type Rectangular or Oval Slots
Leaf Material Aluminum
View Details
Damping Hinge - FHD-A1 - Bansbach Easylift®
Bansbach Easylift®
Specs
Hinge Type Damping Hinge
Hole Type Round
Number of Holes 8
View Details
Hinges - 4389919 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Tee
Leaf Thickness 0.5315 inch (13.5 mm)
Length 2.42 inch (61.5 mm)
View Details
Articulating Constant Torque Hinge, 12 in.lb Torque, Aluminum Alloy, Natural - AH-2E-2012A2-63 - Southco
Specs
Hinge Type Constant Torque Friction Hinge; Concealed Mount
Leaf Material Aluminum; Aluminum Alloy
View Details
2 suppliers