Brookfield Industries, Inc. Series Lift Mechanical Lift Hinge Kit HIGH CAPACITY W875-MOD-5133

Description
Mechanical Lift Hinge Kits for doors weighing up to 3000 lbs For use on large acoustical doors that require enhanced sealing characteristics by compressing the seal against the frame and threshold. The Lifting action provides ½" rise in 180 degrees of door rotation via a unique high lead power screw and nut design that will take higher loads, wear less and operate easier than conventional cam-lift hinges. All wear surfaces are lubricated and sealed from the environment. Can also be used in self-closing applications where the minimum door weight is 150 lbs. A (3)* hinge kit comprised of: (1) LIFTU hinge located at the center of the door that supports the weight and provides the lifting action; (2) Series W radial support hinges, properly spaced take the radial load. Refer to the Engineering Section on how to calculate radial load based on hinge spacing or contact the Engineering Department. Specifications: Hinge Size: 5.00" high x 6.53"(Ref.) Full Surface 5.00" high x 6.75"(Ref.) Full Mortise Vertical Capacity: 3000 lbs Radial Capacities: 400 lbs, 1200 lbs Vertical adjustment: (+/-) 1/8" Approximate torque to move door: 0.23 lb-in/lb Bolted connection: ½" diameter hex head(not supplied), Fu= 120,000 min; preload = 625 lb-in Welded connection: ¼" fillet weld, (3) sides each leaf, 225° F weld interpass temperature at barrel Base Material: 1018 Cold rolled steel, options: 304 SST, 316 SST Finish: USP (primed), options: zinc clear, US32D *a (2) hinge kit consisting of (1) LIFTU and (1) Series W radial support hinge can be used as long as the applied radial load is less than or equal to 200 lbs.
Description
Mechanical Lift Hinge Kits for doors weighing up to 3000 lbs For use on large acoustical doors that require enhanced sealing characteristics by compressing the seal against the frame and threshold. The Lifting action provides ½" rise in 180 degrees of door rotation via a unique high lead power screw and nut design that will take higher loads, wear less and operate easier than conventional cam-lift hinges. All wear surfaces are lubricated and sealed from the environment. Can also be used in self-closing applications where the minimum door weight is 150 lbs. A (3)* hinge kit comprised of: (1) LIFTU hinge located at the center of the door that supports the weight and provides the lifting action; (2) Series W radial support hinges, properly spaced take the radial load. Refer to the Engineering Section on how to calculate radial load based on hinge spacing or contact the Engineering Department. Specifications: Hinge Size: 5.00" high x 6.53"(Ref.) Full Surface 5.00" high x 6.75"(Ref.) Full Mortise Vertical Capacity: 3000 lbs Radial Capacities: 400 lbs, 1200 lbs Vertical adjustment: (+/-) 1/8" Approximate torque to move door: 0.23 lb-in/lb Bolted connection: ½" diameter hex head(not supplied), Fu= 120,000 min; preload = 625 lb-in Welded connection: ¼" fillet weld, (3) sides each leaf, 225° F weld interpass temperature at barrel Base Material: 1018 Cold rolled steel, options: 304 SST, 316 SST Finish: USP (primed), options: zinc clear, US32D *a (2) hinge kit consisting of (1) LIFTU and (1) Series W radial support hinge can be used as long as the applied radial load is less than or equal to 200 lbs.

Suppliers

Company
Product
Description
Supplier Links
Thomaston, CT, USA
Series Lift Mechanical Lift Hinge Kit HIGH CAPACITY
W875-MOD-5133
Series Lift Mechanical Lift Hinge Kit HIGH CAPACITY W875-MOD-5133
Mechanical Lift Hinge Kits for doors weighing up to 3000 lbs For use on large acoustical doors that require enhanced sealing characteristics by compressing the seal against the frame and threshold. The Lifting action provides ½" rise in 180 degrees of door rotation via a unique high lead power screw and nut design that will take higher loads, wear less and operate easier than conventional cam-lift hinges. All wear surfaces are lubricated and sealed from the environment. Can also be used in self-closing applications where the minimum door weight is 150 lbs. A (3)* hinge kit comprised of: (1) LIFTU hinge located at the center of the door that supports the weight and provides the lifting action; (2) Series W radial support hinges, properly spaced take the radial load. Refer to the Engineering Section on how to calculate radial load based on hinge spacing or contact the Engineering Department. Specifications: Hinge Size: 5.00" high x 6.53"(Ref.) Full Surface 5.00" high x 6.75"(Ref.) Full Mortise Vertical Capacity: 3000 lbs Radial Capacities: 400 lbs, 1200 lbs Vertical adjustment: (+/-) 1/8" Approximate torque to move door: 0.23 lb-in/lb Bolted connection: ½" diameter hex head(not supplied), Fu= 120,000 min; preload = 625 lb-in Welded connection: ¼" fillet weld, (3) sides each leaf, 225° F weld interpass temperature at barrel Base Material: 1018 Cold rolled steel, options: 304 SST, 316 SST Finish: USP (primed), options: zinc clear, US32D *a (2) hinge kit consisting of (1) LIFTU and (1) Series W radial support hinge can be used as long as the applied radial load is less than or equal to 200 lbs.

Mechanical Lift Hinge Kits for doors weighing up to 3000 lbs

For use on large acoustical doors that require enhanced sealing characteristics by compressing the seal against the frame and threshold. The Lifting action provides ½" rise in 180 degrees of door rotation via a unique high lead power screw and nut design that will take higher loads, wear less and operate easier than conventional cam-lift hinges. All wear surfaces are lubricated and sealed from the environment. Can also be used in self-closing applications where the minimum door weight is 150 lbs.
A (3)* hinge kit comprised of: (1) LIFTU hinge located at the center of the door that supports the weight and provides the lifting action; (2) Series W radial support hinges, properly spaced take the radial load. Refer to the Engineering Section on how to calculate radial load based on hinge spacing or contact the Engineering Department.

Specifications:
Hinge Size: 5.00" high x 6.53"(Ref.) Full Surface
5.00" high x 6.75"(Ref.) Full Mortise
Vertical Capacity: 3000 lbs
Radial Capacities: 400 lbs, 1200 lbs
Vertical adjustment: (+/-) 1/8"
Approximate torque to move door: 0.23 lb-in/lb
Bolted connection: ½" diameter hex head(not supplied), Fu= 120,000 min; preload = 625 lb-in
Welded connection: ¼" fillet weld, (3) sides each leaf, 225° F weld interpass temperature at barrel
Base Material: 1018 Cold rolled steel, options: 304 SST, 316 SST
Finish: USP (primed), options: zinc clear, US32D
*a (2) hinge kit consisting of (1) LIFTU and (1) Series W radial support hinge can be used as long as the applied radial load is less than or equal to 200 lbs.

Supplier's Site

Technical Specifications

  Brookfield Industries, Inc.
Product Category Hinges (industrial)
Product Number W875-MOD-5133
Product Name Series Lift Mechanical Lift Hinge Kit HIGH CAPACITY
Hinge Type Lift Hinge
Unlock Full Specs
to access all available technical data

Similar Products

Single End Flexi-Hinge, Max. Load of 906.1lbs Compression & 906.1lbs Tension - S99FXS-075030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1.2 inch (30.48 mm)
Leaf Material Stainless Steel
View Details
HIGH DURABILITY SPRING HINGE - HG-SHL32 - HG-SHL32 - Sugatsune America, Inc.
Specs
Hinge Type Spring
Length 0.4375 inch (11.11 mm)
Hole Type Round
View Details
Lift-Off Hinge In-line Knuckle Style, Concealed Mount - 96-79-1 - Southco
Specs
Hinge Type Concealed; Concealed Mount
View Details
2 suppliers
Metal Hinges - MCH - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Hole Type Round
Leaf Material Zinc
View Details