Brookfield Industries, Inc. Series i-8500 Institutional Security Detention Grade Non-Handed Precision Engineered High Capacity Hinge i-8513

Description
The barrel and leaf sections of the hinge are fabricated from 1018 cold rolled steel and joined with welds of x-ray quality. The I-8500 is then machined to precise tolerances; allowing precision bearings and hinge pin components to be used which significantly reduce wear and friction. The results: a reliable hinge that will allow doors weighing several hundred pounds to be operated by the touch of a finger. The SERIES i-8500 comes in two capacities: Model numbers i-8505 through i-8508 have been designed and tested to support thrust loads or doors weighing up to 800 pounds. For those detention grade applications, they meet or exceed ASTM F1758 Grade 1 and are FBOP approved. They feature self-lubricating, maintenance free, radial and thrust bearings which have PV ratings as high as 28000 psi x fpm. A precision, ground stainless steel, maximum security hinge pin is welded in place. Model numbers i-8510 through i-8513 are rated for thrust loads or doors weighing up to 2000 pounds. They feature anti-friction needle roller bearings to transfer the higher radial and thrust loads and a hardened, precision ground, alloy steel pin. The hinge pin is also Armoloy® coated for additional corrosion protection.  Oil seals are provided to protect the hinge internals in more severe environments while lubrication holes allow for periodic greasing. To improve corrosion protection on all i-8500 models, we offer zinc plating or fabrication in stainless steel as an option. When ordering: specify with or without mounting holes and type of standard offset. Series i-8500 hinges can also be supplied with the following modifications: custom mounting hole layouts, shorter or longer hinge leafs and custom offsets.
Description
The barrel and leaf sections of the hinge are fabricated from 1018 cold rolled steel and joined with welds of x-ray quality. The I-8500 is then machined to precise tolerances; allowing precision bearings and hinge pin components to be used which significantly reduce wear and friction. The results: a reliable hinge that will allow doors weighing several hundred pounds to be operated by the touch of a finger. The SERIES i-8500 comes in two capacities: Model numbers i-8505 through i-8508 have been designed and tested to support thrust loads or doors weighing up to 800 pounds. For those detention grade applications, they meet or exceed ASTM F1758 Grade 1 and are FBOP approved. They feature self-lubricating, maintenance free, radial and thrust bearings which have PV ratings as high as 28000 psi x fpm. A precision, ground stainless steel, maximum security hinge pin is welded in place. Model numbers i-8510 through i-8513 are rated for thrust loads or doors weighing up to 2000 pounds. They feature anti-friction needle roller bearings to transfer the higher radial and thrust loads and a hardened, precision ground, alloy steel pin. The hinge pin is also Armoloy® coated for additional corrosion protection.  Oil seals are provided to protect the hinge internals in more severe environments while lubrication holes allow for periodic greasing. To improve corrosion protection on all i-8500 models, we offer zinc plating or fabrication in stainless steel as an option. When ordering: specify with or without mounting holes and type of standard offset. Series i-8500 hinges can also be supplied with the following modifications: custom mounting hole layouts, shorter or longer hinge leafs and custom offsets.

Suppliers

Company
Product
Description
Supplier Links
Series i-8500 Institutional Security Detention Grade Non-Handed Precision Engineered High Capacity Hinge - i-8513 - Brookfield Industries, Inc.
Thomaston, CT, USA
Series i-8500 Institutional Security Detention Grade Non-Handed Precision Engineered High Capacity Hinge
i-8513
Series i-8500 Institutional Security Detention Grade Non-Handed Precision Engineered High Capacity Hinge i-8513
The barrel and leaf sections of the hinge are fabricated from 1018 cold rolled steel and joined with welds of x-ray quality. The I-8500 is then machined to precise tolerances; allowing precision bearings and hinge pin components to be used which significantly reduce wear and friction. The results: a reliable hinge that will allow doors weighing several hundred pounds to be operated by the touch of a finger. The SERIES i-8500 comes in two capacities: Model numbers i-8505 through i-8508 have been designed and tested to support thrust loads or doors weighing up to 800 pounds. For those detention grade applications, they meet or exceed ASTM F1758 Grade 1 and are FBOP approved. They feature self-lubricating, maintenance free, radial and thrust bearings which have PV ratings as high as 28000 psi x fpm. A precision, ground stainless steel, maximum security hinge pin is welded in place. Model numbers i-8510 through i-8513 are rated for thrust loads or doors weighing up to 2000 pounds. They feature anti-friction needle roller bearings to transfer the higher radial and thrust loads and a hardened, precision ground, alloy steel pin. The hinge pin is also Armoloy® coated for additional corrosion protection.  Oil seals are provided to protect the hinge internals in more severe environments while lubrication holes allow for periodic greasing. To improve corrosion protection on all i-8500 models, we offer zinc plating or fabrication in stainless steel as an option. When ordering: specify with or without mounting holes and type of standard offset. Series i-8500 hinges can also be supplied with the following modifications: custom mounting hole layouts, shorter or longer hinge leafs and custom offsets.

The barrel and leaf sections of the hinge are fabricated from 1018 cold rolled steel and joined with welds of x-ray quality. The I-8500 is then machined to precise tolerances; allowing precision bearings and hinge pin components to be used which significantly reduce wear and friction. The results: a reliable hinge that will allow doors weighing several hundred pounds to be operated by the touch of a finger.
The SERIES i-8500 comes in two capacities:
Model numbers i-8505 through i-8508 have been designed and tested to support thrust loads or doors weighing up to 800 pounds. For those detention grade applications, they meet or exceed ASTM F1758 Grade 1 and are FBOP approved. They feature self-lubricating, maintenance free, radial and thrust bearings which have PV ratings as high as 28000 psi x fpm. A precision, ground stainless steel, maximum security hinge pin is welded in place.
Model numbers i-8510 through i-8513 are rated for thrust loads or doors weighing up to 2000 pounds. They feature anti-friction needle roller bearings to transfer the higher radial and thrust loads and a hardened, precision ground, alloy steel pin. The hinge pin is also Armoloy® coated for additional corrosion protection.  Oil seals are provided to protect the hinge internals in more severe environments while lubrication holes allow for periodic greasing.
To improve corrosion protection on all i-8500 models, we offer zinc plating or fabrication in stainless steel as an option.
When ordering: specify with or without mounting holes and type of standard offset.
Series i-8500 hinges can also be supplied with the following modifications: custom mounting hole layouts, shorter or longer hinge leafs and custom offsets.

Supplier's Site

Technical Specifications

  Brookfield Industries, Inc.
Product Category Hinges (industrial)
Product Number i-8513
Product Name Series i-8500 Institutional Security Detention Grade Non-Handed Precision Engineered High Capacity Hinge
Hinge Type Butt
Unlock Full Specs
to access all available technical data

Similar Products

Single End Flexi-Hinge, Max. Load of 23lbs Compression & 92lbs Tension - S99FXS-062510 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1 inch (25.4 mm)
Leaf Material Stainless Steel
View Details
STAINLESS STEEL TORQUE HINGE - HG-TAS15R - HG-TAS15R - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 2.62 inch (66.67 mm)
Hole Type Round
View Details
Plastic Hinges - EFHL - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Hinge Type Latch
Hole Type Round
Leaf Material Plastic
View Details
Hinges - 7027835 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.9843 inch (25 mm)
Length 1.18 inch (30 mm)
View Details