Brookfield Industries, Inc. Series CPH Heavy Duty Upper & Lower Center Pivot CPH-500

Description
For use on any heavy door or gate that requires center pivot action. All "CPH" series pivots use the same principle of two radial bearings captivated by a hardened pin and supported by a thrust bearing that assures ease of operation and long life to our pivot designs. CPH can be embedded into the door, floor and head to be a totally concealed pivot. 1000 lbs. Center Pivot Mounting
Description
For use on any heavy door or gate that requires center pivot action. All "CPH" series pivots use the same principle of two radial bearings captivated by a hardened pin and supported by a thrust bearing that assures ease of operation and long life to our pivot designs. CPH can be embedded into the door, floor and head to be a totally concealed pivot. 1000 lbs. Center Pivot Mounting

Suppliers

Company
Product
Description
Supplier Links
Series CPH Heavy Duty Upper & Lower Center Pivot - CPH-500 - Brookfield Industries, Inc.
Thomaston, CT, USA
Series CPH Heavy Duty Upper & Lower Center Pivot
CPH-500
Series CPH Heavy Duty Upper & Lower Center Pivot CPH-500
For use on any heavy door or gate that requires center pivot action. All "CPH" series pivots use the same principle of two radial bearings captivated by a hardened pin and supported by a thrust bearing that assures ease of operation and long life to our pivot designs. CPH can be embedded into the door, floor and head to be a totally concealed pivot. 1000 lbs. Center Pivot Mounting

For use on any heavy door or gate that requires center pivot action.
All "CPH" series pivots use the same principle of two radial bearings captivated by a hardened pin and supported by a thrust bearing that assures ease of operation and long life to our pivot designs. CPH can be embedded into the door, floor and head to be a totally concealed pivot.
1000 lbs. Center Pivot Mounting

Supplier's Site

Technical Specifications

  Brookfield Industries, Inc.
Product Category Hinges (industrial)
Product Number CPH-500
Product Name Series CPH Heavy Duty Upper & Lower Center Pivot
Hinge Type Pin
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Hinges - AFTH - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Hole Type Rectangular or Oval Slots
Leaf Material Aluminum
View Details
Hinges - 4076916 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.2362 inch (6 mm)
Length 1.97 inch (50 mm)
View Details
Damping Hinge - FHD-B1-B2 - Bansbach Easylift®
Bansbach Easylift®
Specs
Hinge Type Damping Hinge
Hole Type Round
Number of Holes 4
View Details
STAINLESS STEEL TORQUE HINGE - HG-TBS25R - HG-TBS25R - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 1.69 inch (42.86 mm)
Hole Type Round
View Details