Servo Systems, Inc. M2-4288

Description
Enhanced Size 42 1.8° Hybrid Stepping Motor
Description
Enhanced Size 42 1.8° Hybrid Stepping Motor

Suppliers

Company
Product
Description
Supplier Links
North Olmsted, OH, USA
Enhanced Size 42 1.8° Hybrid Stepping Motor

Enhanced Size 42 1.8° Hybrid Stepping Motor

Supplier's Site

Technical Specifications

  Servo Systems, Inc.
Product Category Stepper Motors (rotary)
Product Number M2-4288
Unlock Full Specs
to access all available technical data

Similar Products

Micro Stepper Motor - 1511P0209 - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Stepper Construction Permanent Magnet
DC Voltage Range 5.0 VDC
Step Angle 18.00 degrees
View Details
 - PST.60HB3220-001 Stepper motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Step Angle 1.80 degrees
Continuous Current 2 amps
Rotor Inertia 0.0065 oz-in-sec² (0.0460 kg-cm²)
View Details
DC-Micromotors Series 2642 ... CR Graphite Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 18.0 VDC
Torque Constant 3.65 in-oz/amp (25.8 mN-m/amp)
Rotor Inertia 1.70E-4 oz-in-sec² (0.0012 kg-cm²)
View Details
Stepper Motors - 1805291 - RS Components, Ltd.
RS Components, Ltd.
Specs
Step Angle 1.80 degrees
Units Metric
Shaft Size 0.375 inch (9.5 mm)
View Details