Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
STEPPER MOTORS (ROTARY)
SERVO SYSTEMS, INC.
M3-4247- --
Servo Systems, Inc.
M3-4247-
Description
IOS Size 42 1.8° Hybrid IOS Stepping Motor
Description
IOS Size 42 1.8° Hybrid IOS Stepping Motor
Suppliers
Company
Product
Description
Supplier Links
Servo Systems, Inc.
North Olmsted, OH, USA
M3-4247-
M3-4247-
IOS Size 42 1.8° Hybrid IOS Stepping Motor
IOS Size 42 1.8° Hybrid IOS Stepping Motor
Supplier's Site
Technical Specifications
Servo Systems, Inc.
Product Category
Stepper Motors (rotary)
Product Number
M3-4247-
Unlock Full Specs
to access all available technical data
Similar Products
Constar Motion Co., Ltd
Micro Stepper Motor
1511P0209
Specs
Stepper Construction
Permanent Magnet
DC Voltage Range
5.0 VDC
Step Angle
18.00 degrees
View Details
Shenzhen Power Motor Industrial Co., Ltd.
PST.57HB5212-001 Stepper motor
Specs
Step Angle
1.80 degrees
Continuous Current
1.2 amps
Rotor Inertia
0.0072 oz-in-sec² (0.0510 kg-cm²)
View Details
FAULHABER MICROMO
Brushless DC-Servomotors Series 2250 ... BX4 SC with integrated Speed Controller 4 Pole Technology
Series 2250 ... BX4 SC with integrated Speed Controller 4 Pole Technology
Specs
DC Voltage Range
24.0 VDC
Torque Constant
5.23 in-oz/amp (36.9 mN-m/amp)
Gearing Efficiency
95 %
View Details
RS Components, Ltd.
Stepper Motors
1805295
Specs
Holding Torque
991 In-oz (700 N-cm)
Step Angle
1.80 degrees
Units
Metric
View Details