Servo Systems, Inc. M-1719-1.5

Description
Enhanced Size 17 1.8° Hybrid Stepping Motor
Description
Enhanced Size 17 1.8° Hybrid Stepping Motor

Suppliers

Company
Product
Description
Supplier Links
North Olmsted, OH, USA
Enhanced Size 17 1.8° Hybrid Stepping Motor

Enhanced Size 17 1.8° Hybrid Stepping Motor

Supplier's Site

Technical Specifications

  Servo Systems, Inc.
Product Category Stepper Motors (rotary)
Product Number M-1719-1.5
Unlock Full Specs
to access all available technical data

Similar Products

Micro Stepper Motor - 3515P0489 - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Stepper Construction Permanent Magnet
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
 - PST.28HB2512-001 Stepper motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Step Angle 1.80 degrees
Continuous Current 1.2 amps
Rotor Inertia 1.84E-4 oz-in-sec² (0.0013 kg-cm²)
View Details
DC-Micromotors Series 1724 ... SR Precious Metal Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 12.0 VDC
Torque Constant 2.02 in-oz/amp (14.3 mN-m/amp)
Rotor Inertia 1.42E-5 oz-in-sec² (1.00E-4 kg-cm²)
View Details
Stepper Motors - 1805283 - RS Components, Ltd.
RS Components, Ltd.
Specs
Step Angle 1.80 degrees
Units Metric
Shaft Size 0.250 inch (6.4 mm)
View Details