Changzhou Fulling Motor Co., Ltd Permanent Magnet Stepping Motor 35PM22-0866A

Description
Often referred to as a “tin can” or“ can stack” motor the permanent magnet step motor is a low cost and low resolution type motor with typical step angles of 7.5 to 15° (48 – 24steps/revolution) PM motors as the name implies have permanent magnets added to the motor structure.The rotor no longer has teeth as with the VR motor. Instead the rotor is magnetized with alternating north and south poles situated in a straight line parallel to the rotor shaft. These magnetized rotor poles provide an increased magnetic flux intensity and because of this the PM motor exhibits improved torque characteristics when compared with the VR type.
Description
Often referred to as a “tin can” or“ can stack” motor the permanent magnet step motor is a low cost and low resolution type motor with typical step angles of 7.5 to 15° (48 – 24steps/revolution) PM motors as the name implies have permanent magnets added to the motor structure.The rotor no longer has teeth as with the VR motor. Instead the rotor is magnetized with alternating north and south poles situated in a straight line parallel to the rotor shaft. These magnetized rotor poles provide an increased magnetic flux intensity and because of this the PM motor exhibits improved torque characteristics when compared with the VR type.

Suppliers

Company
Product
Description
Supplier Links
Permanent Magnet  Stepping Motor - 35PM22-0866A - Changzhou Fulling Motor Co., Ltd
Changzhou, China
Permanent Magnet Stepping Motor
35PM22-0866A
Permanent Magnet Stepping Motor 35PM22-0866A
Often referred to as a “tin can” or“ can stack” motor the permanent magnet step motor is a low cost and low resolution type motor with typical step angles of 7.5 to 15° (48 – 24steps/revolution) PM motors as the name implies have permanent magnets added to the motor structure.The rotor no longer has teeth as with the VR motor. Instead the rotor is magnetized with alternating north and south poles situated in a straight line parallel to the rotor shaft. These magnetized rotor poles provide an increased magnetic flux intensity and because of this the PM motor exhibits improved torque characteristics when compared with the VR type.

Often referred to as a “tin can” or“ can stack” motor the permanent magnet step motor is a low cost and low resolution type motor with typical step angles of 7.5 to 15° (48 – 24steps/revolution) PM motors as the name implies have permanent magnets added to the motor structure.The rotor no longer has teeth as with the VR motor. Instead the rotor is magnetized with alternating north and south poles situated in a straight line parallel to the rotor shaft. These magnetized rotor poles provide an increased magnetic flux intensity and because of this the PM motor exhibits improved torque characteristics when compared with the VR type.

Supplier's Site

Technical Specifications

  Changzhou Fulling Motor Co., Ltd
Product Category Stepper Motors (rotary)
Product Number 35PM22-0866A
Product Name Permanent Magnet Stepping Motor
DC Voltage Range 5.0 VDC
Current per Phase 0.8600 amps
Number of Leads 6 #
Holding Torque 8 In-oz (6 N-cm)
Rotor Inertia 1.06E-4 oz-in-sec² (7.50E-4 kg-cm²)
Unlock Full Specs
to access all available technical data

Similar Products

Stepper Motor - Hansen Series 123-1 Size 23 Step Motor - ElectroCraft
Specs
Standard DC Voltage 12V; 24V
DC Voltage Range 12.0 to 24.0 VDC
Holding Torque 9 to 15 In-oz (6 to 11 N-cm)
View Details
Stepper Motor - 90HSD Series (1.8 degree) - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Stepper Construction Hybrid
DC Voltage Range 4.9 VDC
Number of Leads 8 #
View Details
Stepper Motors - 8928723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Holding Torque 30 In-oz (21 N-cm)
Step Angle 1.80 degrees
Units Metric
View Details
DSMH Series Hybrid Stepping Motor - Model DSM8680H-18275 - GEEPLUS Inc.
Specs
Stepper Construction Permanent Magnet
Holding Torque 637 In-oz (450 N-cm)
Step Angle 1.80 degrees
View Details