Stepper motors are motion systems allowing to have a high positioning precision.
With their high power already at low speed, their stall torque and the possibility to divide the steps in microsteps, stepper motors can provide direct and precise motions in a small volume.
Permanent magnet and hybrid technologies are used to provide a full range of solutions.
The absence of mechanical commutation gives to these motors a long life time which is usually given by the sleeves according to the load applied on the shaft.
| Changzhou Fulling Motor Co., Ltd | |
|---|---|
| Product Category | Stepper Motors (rotary) |
| Product Number | 39SH38-0806A |
| Product Name | Hybrid Stepper Motor |
| Stepper Construction | Hybrid |
| Standard DC Voltage | 6V |
| DC Voltage Range | 6.0 VDC |
| Current per Phase | 0.8000 amps |
| Number of Leads | 6 # |