Often referred to as a “tin can” or“ can stack” motor the permanent magnet step motor is a low cost and low resolution type motor with typical step angles of 7.5 to 15° (48 – 24steps/revolution) PM motors as the name implies have permanent magnets added to the motor structure.The rotor no longer has teeth as with the VR motor. Instead the rotor is magnetized with alternating north and south poles situated in a straight line parallel to the rotor shaft. These magnetized rotor poles provide an increased magnetic flux intensity and because of this the PM motor exhibits improved torque characteristics when compared with the VR type.
| Changzhou Fulling Motor Co., Ltd | |
|---|---|
| Product Category | Stepper Motors (rotary) |
| Product Number | 20PM18-0506A |
| Product Name | Permanent Magnet Stepping Motor |
| DC Voltage Range | 5.0 VDC |
| Current per Phase | 0.5000 amps |
| Number of Leads | 6 # |
| Holding Torque | 1 In-oz (1 N-cm) |
| Rotor Inertia | 1.42E-5 oz-in-sec² (1.00E-4 kg-cm²) |