Changzhou Fulling Motor Co., Ltd Hybrid Stepper Motor 57S76-2A

Description
Stepper motors are motion systems allowing to have a high positioning precision. With their high power already at low speed, their stall torque and the possibility to divide the steps in microsteps, stepper motors can provide direct and precise motions in a small volume. Permanent magnet and hybrid technologies are used to provide a full range of solutions. The absence of mechanical commutation gives to these motors a long life time which is usually given by the sleeves according to the load applied on the shaft.
Description
Stepper motors are motion systems allowing to have a high positioning precision. With their high power already at low speed, their stall torque and the possibility to divide the steps in microsteps, stepper motors can provide direct and precise motions in a small volume. Permanent magnet and hybrid technologies are used to provide a full range of solutions. The absence of mechanical commutation gives to these motors a long life time which is usually given by the sleeves according to the load applied on the shaft.

Suppliers

Company
Product
Description
Supplier Links
Hybrid Stepper Motor - 57S76-2A - Changzhou Fulling Motor Co., Ltd
Changzhou, China
Hybrid Stepper Motor
57S76-2A
Hybrid Stepper Motor 57S76-2A
Stepper motors are motion systems allowing to have a high positioning precision. With their high power already at low speed, their stall torque and the possibility to divide the steps in microsteps, stepper motors can provide direct and precise motions in a small volume. Permanent magnet and hybrid technologies are used to provide a full range of solutions. The absence of mechanical commutation gives to these motors a long life time which is usually given by the sleeves according to the load applied on the shaft.

Stepper motors are motion systems allowing to have a high positioning precision.
With their high power already at low speed, their stall torque and the possibility to divide the steps in microsteps, stepper motors can provide direct and precise motions in a small volume.
Permanent magnet and hybrid technologies are used to provide a full range of solutions.
The absence of mechanical commutation gives to these motors a long life time which is usually given by the sleeves according to the load applied on the shaft.

Supplier's Site

Technical Specifications

  Changzhou Fulling Motor Co., Ltd
Product Category Stepper Motors (rotary)
Product Number 57S76-2A
Product Name Hybrid Stepper Motor
Stepper Construction Hybrid
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Current per Phase 0.6800 amps
Number of Leads 6 #
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Step Angle 1.80 degrees
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
Brushless DC-Servomotors Series 3242 ... BX4 4 Pole Technology -  - FAULHABER MICROMO
Specs
DC Voltage Range 42.0 VDC
Torque Constant 10.35 in-oz/amp (73.1 mN-m/amp)
Rotor Inertia 4.25E-4 oz-in-sec² (0.0030 kg-cm²)
View Details
Micro Stepper Motor - 3515P0489 - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Stepper Construction Permanent Magnet
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
Sealed Stepper Motor - TorquePower™ TP23 - ElectroCraft
Specs
Stepper Construction Permanent Magnet
DC Voltage Range 34.0 VDC
Current per Phase 4 amps
View Details