NVE Corporation Evaluation Boards - Sensors - AG931-07E AG931-07E

Description
Manufacturer: NVE Corp/Sensor Products Win Source Part Number: 768886-AG931-07E Operating Supply Voltage: 1.5 V ~ 5.5 V Interface: Analog Supplied Contents: Board(s) Utilized IC / Part: AAT003-10E Sensor Type: Magnetic, Rotary Position Categories: Development Boards, Kits, Programmers Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: NVE Corp/Sensor Products Win Source Part Number: 768886-AG931-07E Operating Supply Voltage: 1.5 V ~ 5.5 V Interface: Analog Supplied Contents: Board(s) Utilized IC / Part: AAT003-10E Sensor Type: Magnetic, Rotary Position Categories: Development Boards, Kits, Programmers Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - Sensors - AG931-07E - 768886-AG931-07E - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - Sensors - AG931-07E
768886-AG931-07E
Evaluation Boards - Sensors - AG931-07E 768886-AG931-07E
Manufacturer: NVE Corp/Sensor Products Win Source Part Number: 768886-AG931-07E Operating Supply Voltage: 1.5 V ~ 5.5 V Interface: Analog Supplied Contents: Board(s) Utilized IC / Part: AAT003-10E Sensor Type: Magnetic, Rotary Position Categories: Development Boards, Kits, Programmers Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: NVE Corp/Sensor Products
Win Source Part Number: 768886-AG931-07E
Operating Supply Voltage: 1.5 V ~ 5.5 V
Interface: Analog
Supplied Contents: Board(s)
Utilized IC / Part: AAT003-10E
Sensor Type: Magnetic, Rotary Position
Categories: Development Boards, Kits, Programmers
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sensor Evaluation Boards - 391-1071-ND - DigiKey
Thief River Falls, MN, United States
Sensor Evaluation Boards
391-1071-ND
Sensor Evaluation Boards 391-1071-ND
AAT003-10E - Magnetic, Rotary Position Sensor Evaluation Board

AAT003-10E - Magnetic, Rotary Position Sensor Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards - AG931-07E - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
AG931-07E
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards AG931-07E
AAT003 TMR ANGLE SENSOR EVAL KIT

AAT003 TMR ANGLE SENSOR EVAL KIT

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 768886-AG931-07E 391-1071-ND AG931-07E
Product Name Evaluation Boards - Sensors - AG931-07E Sensor Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Evaluation Boards - 1EDI3038 EVAL BOARD - Infineon Technologies AG
Specs
Category Developement Board
View Details
Sensor Evaluation Boards - 2952-FSFLOWMODULE-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Signal Type Analog
View Details