Rochester Electronics Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - MAX147CEAP MAX147CEAP

Description
Manufacturer: Maxim Integrated Win Source Part Number: 881074-MAX147CEAP Operating Temperature Range: -40°C ~ 85°C Features: 12 Bit Analog to Digital Converter 4, 8 Input 1 SAR 20-SSOP Package: Bulk Package: 20-SSOP (0.209", 5.30mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 20-SSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Maxim Integrated Win Source Part Number: 881074-MAX147CEAP Operating Temperature Range: -40°C ~ 85°C Features: 12 Bit Analog to Digital Converter 4, 8 Input 1 SAR 20-SSOP Package: Bulk Package: 20-SSOP (0.209", 5.30mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 20-SSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - MAX147CEAP
881074-MAX147CEAP
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - MAX147CEAP 881074-MAX147CEAP
Manufacturer: Maxim Integrated Win Source Part Number: 881074-MAX147CEAP Operating Temperature Range: -40°C ~ 85°C Features: 12 Bit Analog to Digital Converter 4, 8 Input 1 SAR 20-SSOP Package: Bulk Package: 20-SSOP (0.209", 5.30mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 20-SSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Maxim Integrated
Win Source Part Number: 881074-MAX147CEAP
Operating Temperature Range: -40°C ~ 85°C
Features: 12 Bit Analog to Digital Converter 4, 8 Input 1 SAR 20-SSOP
Package: Bulk
Package: 20-SSOP (0.209", 5.30mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 20-SSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
12BIT Analog-to-Digital Converter IC - 700-MAX147CEAP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
12BIT Analog-to-Digital Converter IC
700-MAX147CEAP
12BIT Analog-to-Digital Converter IC 700-MAX147CEAP
IC ADC 12BIT SAR 20SSOP Product overview: MAX147CEAP from Rochester Electronics is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 12BIT, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-MAX147CEAP can be used for catalog matching and distributor lookup.

IC ADC 12BIT SAR 20SSOP Product overview: MAX147CEAP from Rochester Electronics is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 12BIT, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-MAX147CEAP can be used for catalog matching and distributor lookup.

Supplier's Site
Data Acquisition - Analog to Digital Converters (ADC) - MAX147CEAP - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
MAX147CEAP
Data Acquisition - Analog to Digital Converters (ADC) MAX147CEAP
IC ADC 12BIT SAR 20SSOP

IC ADC 12BIT SAR 20SSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 881074-MAX147CEAP 700-MAX147CEAP MAX147CEAP
Product Name Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - MAX147CEAP 12BIT Analog-to-Digital Converter IC Data Acquisition - Analog to Digital Converters (ADC)
Package Type SOP; SSOP; 20-SSOP 20-SSOP (0.209", 5.30mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1899344 - RS Components, Ltd.
Specs
Interface Type Parallel; Parallel
Package Type DIP; Pdip
Pins 40
View Details
Analog to Digital Converters (ADC) - ADC0808CCVX-NS - Quarktwin Technology Ltd.
Specs
Packing Method Bulk; Bulk
View Details
Analog to Digital Converters (ADC) - SI8902D-A01-GSR-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type SOIC; "16-SOIC (0.295"", 7.50mm Width)"
Packing Method Tape Reel
View Details
6 suppliers
Data Acquisition - Analog to Digital Converters (ADC) - AD571SD - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
View Details