Rochester Electronics Data Acquisition - Analog to Digital Converters (ADC) MAX144ACPA

Description
IC ADC 12BIT SAR 8DIP
Description
IC ADC 12BIT SAR 8DIP
Datasheet
Datasheet Summary
Powered by GS/AI

The MAX144ACPA is a low-power, 12-bit analog-to-digital converter (ADC) designed for applications requiring efficient data acquisition. It operates on a single supply voltage ranging from +2.7V to +5.25V and features a maximum sampling rate of 108ksps with a power consumption of only 3.2mW at +3.6V. The device supports two single-ended input channels, allowing it to accept input signals from 0 to VREF. This ADC includes an internal track/hold circuit, an on-chip clock, and a 3-wire serial interface compatible with SPI, QSPI, and MICROWIRE protocols. The MAX144ACPA is packaged in an 8-pin plastic DIP, making it suitable for space-constrained applications. With excellent dynamic performance and low power requirements, it is ideal for battery-powered systems, portable data logging, and instrumentation applications. The device also features automatic power-down capabilities, reducing power consumption to 0.2µA when not in use.

Datasheet Summary
Powered by GS/AI

The MAX144ACPA is a low-power, 12-bit analog-to-digital converter (ADC) designed for applications requiring efficient data acquisition. It operates on a single supply voltage ranging from +2.7V to +5.25V and features a maximum sampling rate of 108ksps with a power consumption of only 3.2mW at +3.6V. The device supports two single-ended input channels, allowing it to accept input signals from 0 to VREF. This ADC includes an internal track/hold circuit, an on-chip clock, and a 3-wire serial interface compatible with SPI, QSPI, and MICROWIRE protocols. The MAX144ACPA is packaged in an 8-pin plastic DIP, making it suitable for space-constrained applications. With excellent dynamic performance and low power requirements, it is ideal for battery-powered systems, portable data logging, and instrumentation applications. The device also features automatic power-down capabilities, reducing power consumption to 0.2µA when not in use.

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Analog to Digital Converters (ADC) - MAX144ACPA - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
MAX144ACPA
Data Acquisition - Analog to Digital Converters (ADC) MAX144ACPA
IC ADC 12BIT SAR 8DIP

IC ADC 12BIT SAR 8DIP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number MAX144ACPA
Product Name Data Acquisition - Analog to Digital Converters (ADC)
Interface Type SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Analog to Digital Converters (ADC) - AD5214TD - Lingto Electronic Limited
Specs
Interface Type Serial; Parallel; Parallel, Serial
View Details
Analogue to Digital Converters - 1904993 - RS Components, Ltd.
Specs
Interface Type Serial; SPI; Serial-spi
Package Type SSOP; Tssop
Pins 24
View Details
ADC104S021 4 Channel, 50 ksps to 200 ksps, 10-Bit A/D Converter - ADC104S021CIMMX - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
7 suppliers
Isolation, Si894x Isolated Delta-Sigma Modulator for Current Measurement - Si8946BB-AS - Skyworks Solutions, Inc.
Specs
Package Type NB SOIC8
ADC Type Sigma-Delta
Input Type Differential
View Details