Actioncraft Products, Inc. / Industrial Test Equipment Co., Inc. Standard Plug-in Oscillator Model S

Description
Standard Plug-in Oscillator Features Output Frequency Specifications 20Hz to 20KHz adjustable Resolution: 0.1 Hz steps TH Dist: 1% Freq. Accuracy: 0.01% of setting 4-1/2 digit frequency display
Description
Standard Plug-in Oscillator Features Output Frequency Specifications 20Hz to 20KHz adjustable Resolution: 0.1 Hz steps TH Dist: 1% Freq. Accuracy: 0.01% of setting 4-1/2 digit frequency display

Suppliers

Company
Product
Description
Supplier Links
Standard Plug-in Oscillator - Model S - Actioncraft Products, Inc. / Industrial Test Equipment Co., Inc.
Port Washington, NY, USA
Standard Plug-in Oscillator
Model S
Standard Plug-in Oscillator Model S
Standard Plug-in Oscillator Features Output Frequency Specifications 20Hz to 20KHz adjustable Resolution: 0.1 Hz steps TH Dist: 1% Freq. Accuracy: 0.01% of setting 4-1/2 digit frequency display

Standard Plug-in Oscillator

Features

Output Frequency

Specifications

20Hz to 20KHz adjustableResolution: 0.1 Hz steps

TH Dist: 1%

Freq. Accuracy: 0.01% of setting

4-1/2 digit frequency display

Supplier's Site

Technical Specifications

  Actioncraft Products, Inc. / Industrial Test Equipment Co., Inc.
Product Category Oscillators
Product Number Model S
Product Name Standard Plug-in Oscillator
Package / Form Factor Module; Plug-In
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 2195-OV-7604-C7-32.768KHZ-10PPM-TB-QATR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
Clock/Timing - Programmable Timers and Oscillators - LTC6930CDCB-8.19#TRMPBF - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 8.19 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Oscillator Crystal - 510ABA233M250AAGR - Richardson RFPD
Specs
Frequency 233 MHz
Frequency Stability 50 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Oscillators - 1473-30888-2-ND - DigiKey
Specs
Oscillator Type TCXO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
View Details