Lansdale Semiconductor, Inc. 8-Bit Parity Tree 4308/C,A

Description
These TTL integrated circuits provide complex functions designed for digital applications in the medium to high-speed range. They provide significant reduction in package count and increased logic per function over devices in the basic TTL and DTL families.
Description
These TTL integrated circuits provide complex functions designed for digital applications in the medium to high-speed range. They provide significant reduction in package count and increased logic per function over devices in the basic TTL and DTL families.

Suppliers

Company
Product
Description
Supplier Links
8-Bit Parity Tree - 4308/C,A - Lansdale Semiconductor, Inc.
Phoenix, AZ, USA
8-Bit Parity Tree
4308/C,A
8-Bit Parity Tree 4308/C,A
These TTL integrated circuits provide complex functions designed for digital applications in the medium to high-speed range. They provide significant reduction in package count and increased logic per function over devices in the basic TTL and DTL families.

These TTL integrated circuits provide complex functions designed for digital applications in the medium to high-speed range. They provide significant reduction in package count and increased logic per function over devices in the basic TTL and DTL families.

Technical Specifications

  Lansdale Semiconductor, Inc.
Product Category Parity Checkers and Generators
Product Number 4308/C,A
Product Name 8-Bit Parity Tree
Number of Bits 8
Supply Voltage Other; 7 VDC
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
Logic Family TTL
Unlock Full Specs
to access all available technical data

Similar Products

9-bit odd/even parity generator/checker - 74HCT280PWJ - Nexperia B.V.
Specs
Supply Voltage Other; +7
Package Type Other; SOT402-1 SOT402-1
View Details
3 suppliers
SN54LS280 9-Bit Odd/Even Parity Generators/Checkers - JM38510/32901BCA - Texas Instruments
Specs
Number of Bits 2
Supply Voltage Other; 4.75
Package Type Other; CDIP,CFP,LCCC
View Details
3 suppliers
8-Bit Parity Checker - 5123/C,A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Number of Bits 8
Supply Voltage Other; 8 VDC
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
View Details