Micro Crystal AG Datasheets for IC Timers
IC timers are semiconductor circuits that generate or set timing for electronic circuits.
IC Timers: Learn more
| Product Name | Notes |
|---|---|
| RV-3028-C7 is a SMT Real-Time Clock Module that incorporates an integrated CMOS circuit together with an XTAL. It operates under vacuum in a hermetically sealed ceramic package with metal lid. | |
| RV-3032-C7 is a High Performance Temperature Compensated Real-Time Clock Module with I²C interface which offers the world's best time accuracy across industrial temperature range at ultra-low current consumption. Factory calibrated... | |
| RV-3129-C3 is a CMOS low power, real-time clock/calendar module with built-in Thermometer and Digital Temperature Compensation circuitry (DTCXO). The temperature compensation circuitry is factory-calibrated and greatly improves the time accuracy... | |
| RV-3149-C3 is a CMOS low power, real-time clock/calendar module with built-in Thermometer and Digital Temperature Compensation circuitry (DTCXO). The temperature compensation circuitry is factory-calibrated and greatly improves the time accuracy... | |
| RV-4162-C7 This ultra small RTC Module has been specially designed for miniature and cost sensitive high volume applications. The very small SMT ceramic package combines the 32.768 kHz crystal unit... | |
| RV-5028-C7 Medical is a SMT Real-Time Clock Module that incorporates an integrated CMOS circuit together with an XTAL. It operates under vacuum in a hermetically sealed full ceramic package offering... | |
| RV-8063-C7 is a CMOS real-time clock/calendar module optimized for low power consumption. An Offset register allows to compensating the frequency deviation of the 32.768 kHz clock. All addresses and data... | |
| RV-8063-C8 is an ultra-small CMOS real-time clock/calendar module optimized for low power consumption. An Offset register allows to compensating the frequency deviation of the 32.768 kHz clock. All addresses and... | |
| RV-8263-C7 This ultra small RTC Module has been specially designed for miniature and cost sensitive high volume applications. The very small SMT ceramic package combines the 32.768 kHz crystal unit... | |
| RV-8263-C8 This ultra small RTC Module has been specially designed for miniature and cost sensitive high volume applications. The tiny C8 (2.0 x 1.2x 0.7 mm) SMD ceramic package combines... | |
| RV-8803-C7 is an high accuracy, ultra low power Real-Time-Clock Module with embedded 32.768 kHz Crystal. High accuracy, high stability is achieved by factory calibrated, temperature compensated DTCXO and results to... | |
| Specially designed for miniature, high-volume applications, the RV-3028-C8 incorporates a miniature 32.768 kHz crystal resonator with a CMOS-based oscillator and RTC circuitry within an ultra-compact 2.0 x 1.2 x 0.6... |