Micro Crystal AG I²C Real-Time Clock Module RV-8263-C7

Description
RV-8263-C7 This ultra small RTC Module has been specially designed for miniature and cost sensitive high volume applications. The very small SMT ceramic package combines the 32.768 kHz crystal unit with the CMOS-based oscillator and real-time-clock circuitry. The clock function provides seconds, minutes and hours. The calendar function tracks date, month, year and century with automatic leap year compensation. Programmable CLKOUT frequencies, alarm settings and timer function increase flexibility. Key Specifications Interface: I²C Supply Voltage: 0.9 to 5.5 V Current Consumption: 190 nA Time Accuracy: ±20 ppm CLKOUT Frequencies: 32.768 kHz to 1 Hz Operating Temperature: -40 to +85°C Package: 3.2 x 1.5 x 0.8 mm Features Low power consumption: 190 nA @ 3 V Wide operating voltage range: 0.9 V to 5.5 V Time accuracy: ±20 ppm @ 25°C Operating temperature range: -40 to +85°C User programmable offset value. Oscillator stop detection Provides year, month, date, weekday, hours, minutes and seconds Automatic leap year calculation: 2000 to 2099 Timer and Alarm functions Clock output frequencies: 32.768 kHz to 1 Hz. I²C-bus interface: 400 kHz 100% Pb-free, RoHS-compliant Automotive qualification according to AEC-Q200 available Applications IoT Metering Industrial Automotive Health Care Wearables, Portables
Request a Quote Datasheet
Description
RV-8263-C7 This ultra small RTC Module has been specially designed for miniature and cost sensitive high volume applications. The very small SMT ceramic package combines the 32.768 kHz crystal unit with the CMOS-based oscillator and real-time-clock circuitry. The clock function provides seconds, minutes and hours. The calendar function tracks date, month, year and century with automatic leap year compensation. Programmable CLKOUT frequencies, alarm settings and timer function increase flexibility. Key Specifications Interface: I²C Supply Voltage: 0.9 to 5.5 V Current Consumption: 190 nA Time Accuracy: ±20 ppm CLKOUT Frequencies: 32.768 kHz to 1 Hz Operating Temperature: -40 to +85°C Package: 3.2 x 1.5 x 0.8 mm Features Low power consumption: 190 nA @ 3 V Wide operating voltage range: 0.9 V to 5.5 V Time accuracy: ±20 ppm @ 25°C Operating temperature range: -40 to +85°C User programmable offset value. Oscillator stop detection Provides year, month, date, weekday, hours, minutes and seconds Automatic leap year calculation: 2000 to 2099 Timer and Alarm functions Clock output frequencies: 32.768 kHz to 1 Hz. I²C-bus interface: 400 kHz 100% Pb-free, RoHS-compliant Automotive qualification according to AEC-Q200 available Applications IoT Metering Industrial Automotive Health Care Wearables, Portables
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
I²C Real-Time Clock Module - RV-8263-C7 - Micro Crystal AG
Grenchen, Switzerland
I²C Real-Time Clock Module
RV-8263-C7
I²C Real-Time Clock Module RV-8263-C7
RV-8263-C7 This ultra small RTC Module has been specially designed for miniature and cost sensitive high volume applications. The very small SMT ceramic package combines the 32.768 kHz crystal unit with the CMOS-based oscillator and real-time-clock circuitry. The clock function provides seconds, minutes and hours. The calendar function tracks date, month, year and century with automatic leap year compensation. Programmable CLKOUT frequencies, alarm settings and timer function increase flexibility. Key Specifications Interface: I²C Supply Voltage: 0.9 to 5.5 V Current Consumption: 190 nA Time Accuracy: ±20 ppm CLKOUT Frequencies: 32.768 kHz to 1 Hz Operating Temperature: -40 to +85°C Package: 3.2 x 1.5 x 0.8 mm Features Low power consumption: 190 nA @ 3 V Wide operating voltage range: 0.9 V to 5.5 V Time accuracy: ±20 ppm @ 25°C Operating temperature range: -40 to +85°C User programmable offset value. Oscillator stop detection Provides year, month, date, weekday, hours, minutes and seconds Automatic leap year calculation: 2000 to 2099 Timer and Alarm functions Clock output frequencies: 32.768 kHz to 1 Hz. I²C-bus interface: 400 kHz 100% Pb-free, RoHS-compliant Automotive qualification according to AEC-Q200 available Applications IoT Metering Industrial Automotive Health Care Wearables, Portables

RV-8263-C7 This ultra small RTC Module has been specially designed for miniature and cost sensitive high volume applications. The very small SMT ceramic package combines the 32.768 kHz crystal unit with the CMOS-based oscillator and real-time-clock circuitry. The clock function provides seconds, minutes and hours. The calendar function tracks date, month, year and century with automatic leap year compensation. Programmable CLKOUT frequencies, alarm settings and timer function increase flexibility.

Key Specifications

  • Interface: I²C
  • Supply Voltage: 0.9 to 5.5 V
  • Current Consumption: 190 nA
  • Time Accuracy: ±20 ppm
  • CLKOUT Frequencies: 32.768 kHz to 1 Hz
  • Operating Temperature: -40 to +85°C
  • Package: 3.2 x 1.5 x 0.8 mm

Features

  • Low power consumption: 190 nA @ 3 V
  • Wide operating voltage range: 0.9 V to 5.5 V
  • Time accuracy: ±20 ppm @ 25°C
  • Operating temperature range: -40 to +85°C
  • User programmable offset value. Oscillator stop detection
  • Provides year, month, date, weekday, hours, minutes and seconds
  • Automatic leap year calculation: 2000 to 2099
  • Timer and Alarm functions
  • Clock output frequencies: 32.768 kHz to 1 Hz.
  • I²C-bus interface: 400 kHz
  • 100% Pb-free, RoHS-compliant
  • Automotive qualification according to AEC-Q200 available

Applications

  • IoT
  • Metering
  • Industrial
  • Automotive
  • Health Care
  • Wearables, Portables
Supplier's Site Datasheet

Technical Specifications

  Micro Crystal AG
Product Category IC Clocks
Product Number RV-8263-C7
Product Name I²C Real-Time Clock Module
Device Type Real Time Clock
Bus Interface CMOS; I2C
Package Type Surface Mount
Supply Voltage 0.9000 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock and Timing IC - 690-RV-8803-C7-32.768KHZ-3PPM-TA-QA - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Supply Voltage 1.5 to 5.5 volts
Operating Temperature -40 C (-40 F)
View Details
7 suppliers
Rtc, Spi, Rv-8564, 20Ppm, 10Son; Date Format Micro Crystal - 09X0518 - Newark, An Avnet Company
Specs
Device Type RTC; Real Time Clock
Package Type SON
Supply Voltage 1.2 to 5.5 volts
View Details
Real Time Clocks - RV-3149-C3-32.768KHZ-OPTION-A-TB-QC - Quarktwin Technology Ltd.
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-VCDFN
Supply Voltage 1.3 to 5.5 volts
View Details
2 suppliers
Real Time Clocks - 2195-RV-3028-C8-32.768KHZ-1PPM-TA-QCCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-UCDFN
Supply Voltage 1.1 to 5.5 volts
View Details