Micro Crystal AG I²C Real-Time Clock Module RV-8803-C7

Description
RV-8803-C7 is an high accuracy, ultra low power Real-Time-Clock Module with embedded 32.768 kHz Crystal. High accuracy, high stability is achieved by factory calibrated, temperature compensated DTCXO and results to time-accuracy of ± 3.0 ppm across the temperature range from -40°C to +85°C . Standard Clock & Calendar function tracks second, minute, hour in 24-hour format, year and leap -year flags. Beside standard RTC function like Timer & Alarm, it includes integrated Temperature Sensor, Time Stamp Event Input and User RAM and offers I²C-bus (2-wire Interface). Key Specifications Interface: I²C Supply Voltage: 1.5 to 5.5 V Current Consumption: 240 nA CLKOUT Frequencies: 32.768 kHz, 1024 Hz, 1 Hz Operating Temperature: -40 to +105°C Package: 3.2 x 1.5 x 0.8 mm Features Factory calibrated temperature compensation Very high Time Accuracy (best in class). ±1.5 ppm 0 to +50°C ±3.0 ppm -40 to +85°C ±7.0 ppm +85 to +105°C Low power consumption: 240 nA @ 3 V. (best in class) Wide operating voltage range: 1.5 V to 5.5 V. Aging compensation with OFFSET value Counters for hundredths of seconds, seconds, minutes, hours, date, month, year and weekday I²C-bus interface (up to 400 kHz) Periodic Countdown Timer Interrupt function Periodic Time Update Interrupt function (seconds, minutes) Alarm Interrupts for weekday or date, hour and minute settings External Event Input with Interrupt and Time Stamp function Programmable Clock Output for peripheral devices (32.768 kHz, 1024 Hz, 1 Hz) with enable/disable function (CLKOE) Register compatible with Epson RX-8803SA/LC Automotive qualification according to AEC-Q200 available Applications Metering Automotive IoT Wearables, Portables Health Care Industrial The RV-8803-C7 RTC meets the requirements
Request a Quote Datasheet
Description
RV-8803-C7 is an high accuracy, ultra low power Real-Time-Clock Module with embedded 32.768 kHz Crystal. High accuracy, high stability is achieved by factory calibrated, temperature compensated DTCXO and results to time-accuracy of ± 3.0 ppm across the temperature range from -40°C to +85°C . Standard Clock & Calendar function tracks second, minute, hour in 24-hour format, year and leap -year flags. Beside standard RTC function like Timer & Alarm, it includes integrated Temperature Sensor, Time Stamp Event Input and User RAM and offers I²C-bus (2-wire Interface). Key Specifications Interface: I²C Supply Voltage: 1.5 to 5.5 V Current Consumption: 240 nA CLKOUT Frequencies: 32.768 kHz, 1024 Hz, 1 Hz Operating Temperature: -40 to +105°C Package: 3.2 x 1.5 x 0.8 mm Features Factory calibrated temperature compensation Very high Time Accuracy (best in class). ±1.5 ppm 0 to +50°C ±3.0 ppm -40 to +85°C ±7.0 ppm +85 to +105°C Low power consumption: 240 nA @ 3 V. (best in class) Wide operating voltage range: 1.5 V to 5.5 V. Aging compensation with OFFSET value Counters for hundredths of seconds, seconds, minutes, hours, date, month, year and weekday I²C-bus interface (up to 400 kHz) Periodic Countdown Timer Interrupt function Periodic Time Update Interrupt function (seconds, minutes) Alarm Interrupts for weekday or date, hour and minute settings External Event Input with Interrupt and Time Stamp function Programmable Clock Output for peripheral devices (32.768 kHz, 1024 Hz, 1 Hz) with enable/disable function (CLKOE) Register compatible with Epson RX-8803SA/LC Automotive qualification according to AEC-Q200 available Applications Metering Automotive IoT Wearables, Portables Health Care Industrial The RV-8803-C7 RTC meets the requirements
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
I²C Real-Time Clock Module - RV-8803-C7 - Micro Crystal AG
Grenchen, Switzerland
I²C Real-Time Clock Module
RV-8803-C7
I²C Real-Time Clock Module RV-8803-C7
RV-8803-C7 is an high accuracy, ultra low power Real-Time-Clock Module with embedded 32.768 kHz Crystal. High accuracy, high stability is achieved by factory calibrated, temperature compensated DTCXO and results to time-accuracy of ± 3.0 ppm across the temperature range from -40°C to +85°C . Standard Clock & Calendar function tracks second, minute, hour in 24-hour format, year and leap -year flags. Beside standard RTC function like Timer & Alarm, it includes integrated Temperature Sensor, Time Stamp Event Input and User RAM and offers I²C-bus (2-wire Interface). Key Specifications Interface: I²C Supply Voltage: 1.5 to 5.5 V Current Consumption: 240 nA CLKOUT Frequencies: 32.768 kHz, 1024 Hz, 1 Hz Operating Temperature: -40 to +105°C Package: 3.2 x 1.5 x 0.8 mm Features Factory calibrated temperature compensation Very high Time Accuracy (best in class). ±1.5 ppm 0 to +50°C ±3.0 ppm -40 to +85°C ±7.0 ppm +85 to +105°C Low power consumption: 240 nA @ 3 V. (best in class) Wide operating voltage range: 1.5 V to 5.5 V. Aging compensation with OFFSET value Counters for hundredths of seconds, seconds, minutes, hours, date, month, year and weekday I²C-bus interface (up to 400 kHz) Periodic Countdown Timer Interrupt function Periodic Time Update Interrupt function (seconds, minutes) Alarm Interrupts for weekday or date, hour and minute settings External Event Input with Interrupt and Time Stamp function Programmable Clock Output for peripheral devices (32.768 kHz, 1024 Hz, 1 Hz) with enable/disable function (CLKOE) Register compatible with Epson RX-8803SA/LC Automotive qualification according to AEC-Q200 available Applications Metering Automotive IoT Wearables, Portables Health Care Industrial The RV-8803-C7 RTC meets the requirements

RV-8803-C7 is an high accuracy, ultra low power Real-Time-Clock Module with embedded 32.768 kHz Crystal. High accuracy, high stability is achieved by factory calibrated, temperature compensated DTCXO and results to time-accuracy of ± 3.0 ppm across the temperature range from -40°C to +85°C . Standard Clock & Calendar function tracks second, minute, hour in 24-hour format, year and leap -year flags. Beside standard RTC function like Timer & Alarm, it includes integrated Temperature Sensor, Time Stamp Event Input and User RAM and offers I²C-bus (2-wire Interface).

Key Specifications

  • Interface: I²C
  • Supply Voltage: 1.5 to 5.5 V
  • Current Consumption: 240 nA
  • CLKOUT Frequencies: 32.768 kHz, 1024 Hz, 1 Hz
  • Operating Temperature: -40 to +105°C
  • Package: 3.2 x 1.5 x 0.8 mm

Features

  • Factory calibrated temperature compensation
  • Very high Time Accuracy (best in class). ±1.5 ppm 0 to +50°C ±3.0 ppm -40 to +85°C ±7.0 ppm +85 to +105°C
  • Low power consumption: 240 nA @ 3 V. (best in class)
  • Wide operating voltage range: 1.5 V to 5.5 V.
  • Aging compensation with OFFSET value
  • Counters for hundredths of seconds, seconds, minutes, hours, date, month, year and weekday
  • I²C-bus interface (up to 400 kHz)
  • Periodic Countdown Timer Interrupt function
  • Periodic Time Update Interrupt function (seconds, minutes)
  • Alarm Interrupts for weekday or date, hour and minute settings
  • External Event Input with Interrupt and Time Stamp function
  • Programmable Clock Output for peripheral devices (32.768 kHz, 1024 Hz, 1 Hz) with enable/disable function (CLKOE)
  • Register compatible with Epson RX-8803SA/LC
  • Automotive qualification according to AEC-Q200 available

Applications

  • Metering
  • Automotive
  • IoT
  • Wearables, Portables
  • Health Care
  • Industrial
  • The RV-8803-C7 RTC meets the requirements
Supplier's Site Datasheet

Technical Specifications

  Micro Crystal AG
Product Category IC Clocks
Product Number RV-8803-C7
Product Name I²C Real-Time Clock Module
Device Type Real Time Clock
Bus Interface I2C
Package Type Surface Mount
Supply Voltage 1.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock and Timing IC - 690-RV-3032-C7-32.768KHZ-2.5PPM-TA-QC - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Supply Voltage 1.3 to 5.5 volts
Operating Temperature -40 C (-40 F)
View Details
5 suppliers
Real Time Clocks - 2195-RV-3129-C3-32.768KHZ-OPTION-A-TA-QC-T3-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-VCDFN
Supply Voltage 1.3 to 5.5 volts
View Details
2 suppliers
Integrated Circuits (ICs) - Clock/Timing - Real Time Clocks - 1362471-RV-8803-C7-32.768KHZ-3PPM-TA-QA - Win Source Electronics
Specs
Device Type Real Time Clock
Package Type 8-WCDFN
Supply Voltage 1.5 to 5.5 volts
View Details
7 suppliers
Clock and Timing IC - 690-RV-8263-C7-32.768KHZ-20PPM-TA-QC - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Supply Voltage 0.9000 to 5.5 volts
Operating Temperature -40 C (-40 F)
View Details
7 suppliers