RV-8063-C7 is a CMOS real-time clock/calendar module optimized for low power consumption. An Offset register allows to compensating the frequency deviation of the 32.768 kHz clock. All addresses and data are transferred serially via a Serial Peripheral Interface (SPI-bus) with a maximum data rate of 7 Mbit/s. The register address is incremented automatically after each written or read data byte. This ultra small RTC module has been specially designed for miniature and cost sensitive high volume applications.
Key Specifications
Interface: SPI
Supply Voltage: 0.9 to 5.5 V
Current Consumption: 190 nA
Time Accuracy: ±20 ppm
CLKOUT Frequencies: 32.768 kHz to 1 Hz
Operating Temperature: -40 to +85°C
Package: 3.2 x 1.5 x 0.8 mm
Features
Low power consumption: 190 nA @ 3 V.
Wide operating voltage range: 0.9 V to 5.5 V.
Time accuracy: ±20 ppm @ 25°C.
SPI-bus interface: 3-wire, 7 MHz.
Operating temperature range: -40 to +85°C.
User programmable offset value.
Oscillator stop detection.
Provides year, month, date, weekday, hours, minutes and seconds.
Automatic leap year calculation: 2000 to 2099.
Timer and Alarm functions.
Clock output frequencies: 32.768 kHz to 1 Hz.
Automotive qualification according to AEC-Q200 available.
Applications
IoT
Metering
Industrial
Automotive
Health Care
Wearables, Portables
RV-8063-C7 is a CMOS real-time clock/calendar module optimized for low power consumption. An Offset register allows to compensating the frequency deviation of the 32.768 kHz clock. All addresses and data are transferred serially via a Serial Peripheral Interface (SPI-bus) with a maximum data rate of 7 Mbit/s. The register address is incremented automatically after each written or read data byte. This ultra small RTC module has been specially designed for miniature and cost sensitive high volume applications.
Key Specifications
- Interface: SPI
- Supply Voltage: 0.9 to 5.5 V
- Current Consumption: 190 nA
- Time Accuracy: ±20 ppm
- CLKOUT Frequencies: 32.768 kHz to 1 Hz
- Operating Temperature: -40 to +85°C
- Package: 3.2 x 1.5 x 0.8 mm
Features
- Low power consumption: 190 nA @ 3 V.
- Wide operating voltage range: 0.9 V to 5.5 V.
- Time accuracy: ±20 ppm @ 25°C.
- SPI-bus interface: 3-wire, 7 MHz.
- Operating temperature range: -40 to +85°C.
- User programmable offset value.
- Oscillator stop detection.
- Provides year, month, date, weekday, hours, minutes and seconds.
- Automatic leap year calculation: 2000 to 2099.
- Timer and Alarm functions.
- Clock output frequencies: 32.768 kHz to 1 Hz.
- Automotive qualification according to AEC-Q200 available.
Applications
- IoT
- Metering
- Industrial
- Automotive
- Health Care
- Wearables, Portables