The OV-7604-C7 is a low-power SMD clock oscillator operating at 32.768 kHz, designed for IoT, metering, industrial, automotive, and wearable applications. It features a hermetically sealed ceramic package measuring 3.2 x 1.5 x 1.0 mm and weighing 12.4 mg. The device operates over a supply voltage range of 1.2 to 5.5 V with a typical current consumption of 0.3 μA at 3.0 V. It meets AEC-Q200 automotive qualification standards, supports an extended operating temperature range of -40 to +125°C, and offers a frequency tolerance of ±20 ppm. The oscillator has a start-up time of 0.5 s, a duty cycle of 40 to 60%, and is 100% Pb-free and RoHS-compliant.
OSC XO 32.768KHZ SMD Product overview: OV-7604-C7-32.768KHZ
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Timers |
| Product Number | 172-OV-7604-C7-32.768KHZ-10PPM-TB-QA |
| Product Name | SMD 32.768KHZ Clock and Timing IC |
| Bus Interface | CMOS |
| Package Type | Tape & Reel (TR) |
| Supply Voltage | 1.2 to 5.5 volts |