RV-8263-C8 This ultra small RTC Module has been specially designed for miniature and cost sensitive high volume applications. The tiny C8 (2.0 x 1.2x 0.7 mm) SMD ceramic package combines the 32.768 kHz crystal unit with the CMOS-based oscillator and real-time-clock circuitry. The clock function provides seconds, minutes and hours. The calendar function tracks date, month, year and century with automatic leap year compensation. Programmable CLKOUT frequencies, alarm settings and timer function increase flexibility.
Key Specifications
Interface: I²C
Supply Voltage: 0.9 to 5.5 V
Current Consumption: 190 nA
Time Accuracy: ±20 ppm
CLKOUT Frequencies: 32.768 kHz to 1 Hz
Operating Temperature: -40 to +85°C
Package: 2.0 x 1.2 x 0.7 mm
Features
Unique ultra-small size, low profile and lightweight (5.1 mg)
Low power consumption: 190 nA @ 3 V
Wide operating voltage range: 0.9 V to 5.5 V
Time accuracy: ±20 ppm @ 25°C
Operating temperature range: -40 to +85°C
User programmable offset value. Oscillator stop detection
Provides year, month, date, weekday, hours, minutes and seconds
Automatic leap year calculation: 2000 to 2099
Timer and Alarm functions
Clock output frequencies: 32.768 kHz to 1 Hz.
I²C-bus interface: 400 kHz
100% Pb-free, RoHS-compliant
Automotive qualification according to AEC-Q200 available
Applications
IoT
Metering
Industrial
Automotive
Health Care
Wearables, Portables
RV-8263-C8 This ultra small RTC Module has been specially designed for miniature and cost sensitive high volume applications. The tiny C8 (2.0 x 1.2x 0.7 mm) SMD ceramic package combines the 32.768 kHz crystal unit with the CMOS-based oscillator and real-time-clock circuitry. The clock function provides seconds, minutes and hours. The calendar function tracks date, month, year and century with automatic leap year compensation. Programmable CLKOUT frequencies, alarm settings and timer function increase flexibility.
Key Specifications
- Interface: I²C
- Supply Voltage: 0.9 to 5.5 V
- Current Consumption: 190 nA
- Time Accuracy: ±20 ppm
- CLKOUT Frequencies: 32.768 kHz to 1 Hz
- Operating Temperature: -40 to +85°C
- Package: 2.0 x 1.2 x 0.7 mm
Features
- Unique ultra-small size, low profile and lightweight (5.1 mg)
- Low power consumption: 190 nA @ 3 V
- Wide operating voltage range: 0.9 V to 5.5 V
- Time accuracy: ±20 ppm @ 25°C
- Operating temperature range: -40 to +85°C
- User programmable offset value. Oscillator stop detection
- Provides year, month, date, weekday, hours, minutes and seconds
- Automatic leap year calculation: 2000 to 2099
- Timer and Alarm functions
- Clock output frequencies: 32.768 kHz to 1 Hz.
- I²C-bus interface: 400 kHz
- 100% Pb-free, RoHS-compliant
- Automotive qualification according to AEC-Q200 available
Applications
- IoT
- Metering
- Industrial
- Automotive
- Health Care
- Wearables, Portables